EN
  • EN
  • DE
  • IT

SN65LVDS125ADB

Part No SN65LVDS125ADB
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1409+
Reference case TSSOP-38
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 749378-SN65LVDS125ADB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVDS125ADB CAD Model

Description

Product Overview: SN65LVDS125ADB Quadruple Differential Line Receiver

The Texas Instruments SN65LVDS125ADB is a high-performance, quadruple differential line receiver designed to meet the rigorous demands of high-speed data transmission. This robust component is part of the LVDS (Low-Voltage Differential Signaling) family, which is renowned for its ability to transmit data at high speeds while minimizing electromagnetic interference and power consumption.

Key Features

  • High-Speed Data Transfer: The SN65LVDS125ADB is capable of handling signaling rates up to 400 Mbps, making it ideal for applications requiring fast data throughput.
  • Low-Voltage Operation: Operating with a nominal voltage of 3.3V, the device ensures low power dissipation, which is crucial for power-sensitive applications.
  • Differential Inputs: The receiver's differential inputs are compatible with LVDS, PECL, CML, and other differential signal standards, offering versatility in system design.
  • Robust Protection: Integrated fail-safe circuitry ensures the receiver outputs a high logic level when the inputs are left open, shorted, or idle, enhancing the reliability of the system.
  • Low EMI: The device's differential signaling technique significantly reduces electromagnetic interference, contributing to better signal integrity and compliance with stringent EMI requirements.

Applications

The SN65LVDS125ADB is suitable for a diverse range of applications, including:

  • Data communication in telecommunication and data networking equipment
  • High-speed backplane and cable interconnects
  • Industrial control systems and factory automation
  • Automotive infotainment and driver assistance systems

Package and Quality

Enclosed in a compact SSOP (Shrink Small Outline Package) with 16 pins, the SN65LVDS125ADB is designed for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this device is no exception, undergoing rigorous testing to ensure performance and reliability.

For engineers and designers seeking a reliable solution for high-speed data transmission, the SN65LVDS125ADB from Texas Instruments stands out as a versatile and efficient choice, backed by TI's reputation for quality and innovation.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7541 $63.5082
4+ $26.0547 $104.2188
6+ $25.2405 $151.4430
9+ $24.4263 $219.8367
11+ $23.6121 $259.7331
15+ $21.1694 $317.5410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess