EN
  • EN
  • DE
  • IT

SN65LVDS308ZQCR

Part No SN65LVDS308ZQCR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description PROGRAMMABLE 27-BIT PARALLEL-TO-SERIAL RECEIVER | IC PROG 27BIT PAR-SRL RCVR 48BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Part Status Last Time Buy
Type Receiver
Protocol LVDS
Data Rate 810Mbps
Supply Voltage (V) 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFBGA
Supplier Device Package 48-BGA MICROSTAR JUNIOR (4x4)
Family Part Number SN65LVDS308
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1252906-SN65LVDS308ZQCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVDS308ZQCR CAD Model

Description

Product Overview: SN65LVDS308ZQCR from Texas Instruments

The SN65LVDS308ZQCR is a high-performance, low-voltage differential signaling (LVDS) serializer and deserializer (SerDes) chip from the industry-leading semiconductor manufacturer, Texas Instruments. This integrated circuit is designed to efficiently convert parallel data into serial data and vice versa, enabling high-speed communication between devices while minimizing the number of input/output connections required.

Key Features

  • High-Speed Data Transmission: The device supports data rates up to 400 Mbps, making it suitable for demanding applications that require fast data throughput.
  • Low Power Consumption: With its low-voltage design, the SN65LVDS308ZQCR ensures reduced power consumption, which is crucial for battery-operated and energy-sensitive designs.
  • Reduced EMI: LVDS technology inherently produces less electromagnetic interference (EMI) compared to other signaling methods, leading to improved signal integrity and system reliability.
  • Small Form Factor: The compact size of the SN65LVDS308ZQCR makes it an ideal choice for space-constrained applications.
  • Robustness: The device is characterized for operation from -40°C to 85°C, ensuring performance in a wide range of environmental conditions.

Applications

The SN65LVDS308ZQCR is versatile and can be used in various applications, including:

  • High-resolution video displays and panels
  • Telecommunications and networking equipment
  • Industrial control systems
  • Computer peripherals and high-speed data interfaces

Technical Specifications

The device comes in a compact 80-VFBGA package and operates over a supply voltage range of 3.0 V to 3.6 V. It features a flow-through pinout for easy PCB layout and is designed to meet the requirements of a broad range of high-speed data transmission applications.

Ordering Information

The SN65LVDS308ZQCR is available for ordering with the provided part number, which ensures you receive the authentic and latest version of the chip, directly from Texas Instruments or through their authorized distributors.

For engineers and designers looking for a reliable SerDes solution to facilitate high-speed data communication with minimal signal degradation, the SN65LVDS308ZQCR from Texas Instruments is an excellent choice that combines performance, efficiency, and compact design.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0613 $52.7969
31+ $3.3324 $103.3044
47+ $3.2283 $151.7301
65+ $3.1241 $203.0665
83+ $3.0200 $250.6600
111+ $2.7076 $300.5436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess