EN
  • EN
  • DE

SN65LVDS86AQDGG

Part No SN65LVDS86AQDGG
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48TSSOP  /  Displays Interface 48-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100, 65LVDS
Package Tube
Applications Displays
Interface Serial
Voltage - Supply 3V ~ 3.6V
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Mounting SMD (SMT)
Base Product Number 65LVDS86
Other Names TEXTISSN65LVDS86AQDGG,2156-SN65LVDS86AQDGG,296-9748-5,296-9748-5R,-SN65LVDS86AQDGGR
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260871-SN65LVDS86AQDGG
Ultra Librarian 3D Model Ultra Librarian SN65LVDS86AQDGG CAD Model

Description

Product Overview: SN65LVDS86AQDGG

The SN65LVDS86AQDGG is a distinguished product from Texas Instruments, renowned for its exceptional performance in the field of high-speed data communication. This device is a part of the LVDS (Low Voltage Differential Signaling) family, which is specifically designed to address the needs of high-speed data transmission over printed circuit boards.

Key Features

  • High Data Bandwidth: The SN65LVDS86AQDGG offers a significant data rate, capable of handling speeds up to 1.8 Gbps, making it ideal for high-performance applications that require rapid data transfer.
  • Low Power Consumption: Designed with efficiency in mind, this device operates with a minimal power draw, contributing to overall system power savings.
  • Differential Signaling: Utilizing LVDS technology, it transmits data with high immunity to electromagnetic interference, ensuring signal integrity over longer distances and within noisy environments.
  • Compatibility: It is compatible with a wide range of industry-standard interfaces, providing flexibility and ease of integration into various system architectures.

Applications

The SN65LVDS86AQDGG is versatile and can be utilized in numerous applications, including but not limited to:

  • High-resolution video displays and projectors
  • Telecommunications and data communication equipment
  • Industrial control systems
  • Networking equipment and servers

Quality and Reliability

Texas Instruments is committed to delivering products of the highest quality. The SN65LVDS86AQDGG is rigorously tested to ensure it meets the stringent standards required for industrial and commercial use. Its robust design ensures long-term reliability, a crucial aspect for mission-critical systems.

Package and Availability

The SN65LVDS86AQDGG comes in a compact 48-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. This product is available through Texas Instruments and authorized distributors, ensuring easy access and prompt delivery to meet your design requirements.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3990 $51.1920
20+ $5.2504 $105.0080
30+ $5.0864 $152.5920
41+ $4.9223 $201.8143
53+ $4.7582 $252.1846
71+ $4.2660 $302.8860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess