EN
  • EN
  • DE
  • IT

SN65LVDT122PWR

Part No SN65LVDT122PWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 2X2 CROSSPOINT SWITCH 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1098988-SN65LVDT122PWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LVDT122PWR CAD Model

Description

Overview of SN65LVDT122PWR

The SN65LVDT122PWR is a high-performance, dual-channel LVDS receiver designed and manufactured by Texas Instruments. This integrated circuit is part of TI's interface family and is specifically tailored for applications requiring high-speed, low-voltage differential signaling (LVDS) data reception.

Key Features

  • Dual LVDS Line Receivers: The device comprises two independent line receivers that convert LVDS signals to LVTTL or LVCMOS levels, ensuring compatibility with a wide range of digital logic.
  • High Data Rates: It supports data rates up to 400 Mbps, making it suitable for high-speed data transmission applications.
  • Low Power Consumption: The SN65LVDT122PWR is designed for low power operation, which helps reduce power consumption in electronic systems.
  • Failsafe Receiver: The receiver inputs have a failsafe feature that ensures a high output level when inputs are shorted or open, or when no signal is present.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +85°C, this device is versatile for use in various environmental conditions.
  • Flow-Through Pinout: The flow-through design of the pinout simplifies PCB layout by allowing input and output pins to be aligned on opposite sides of the package.

Applications

The SN65LVDT122PWR is ideal for a wide range of applications that require reliable high-speed data transmission, including:

  • Telecommunications
  • Networking equipment
  • Computer peripherals
  • Industrial control systems
  • Automotive infotainment

Package and Quality

Encased in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, the SN65LVDT122PWR is designed for surface-mount technology, allowing for efficient assembly and space-saving on PCBs. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

Overall, the SN65LVDT122PWR is a robust, high-speed LVDS receiver that delivers performance and reliability, making it a smart choice for designers looking to incorporate high-speed differential data reception into their systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9550 $53.7300
14+ $7.3477 $102.8678
22+ $7.1181 $156.5982
30+ $6.8885 $206.6550
38+ $6.6589 $253.0382
51+ $5.9700 $304.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,092 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess