EN
  • EN
  • DE
  • IT

SN65LVDT125ADBT

Part No SN65LVDT125ADBT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LVDS 4x4 CROSSPOINT SWITCH | IC SW CROSSPOINT HS 4X4 38-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 38-TFSOP
Supplier Device Package 38-TSSOP
Family Part Number 65LVDT125
Manufacturer Pack Quantity 50
MSL Level 2 (1 Year)
Win Source Part Number 1252948-SN65LVDT125ADBT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVDT125ADBT CAD Model

Description

Product Overview: SN65LVDT125ADBT from Texas Instruments

The SN65LVDT125ADBT is a state-of-the-art quadruple differential line driver designed for applications requiring ultra-low power dissipation and high data rates. Manufactured by Texas Instruments, this device is part of their LVDT (Low-Voltage Differential Signaling) family and is specifically engineered to deliver high-speed data transmission over controlled impedance media of approximately 100 ohms. The transmission media can be printed circuit board traces, backplanes, or cables.

Key Features

  • High-Speed Operation: This device is capable of operating at switching speeds of up to 400 Mbps, making it suitable for high-speed data transmission requirements.
  • Low-Voltage Differential Signaling: The SN65LVDT125ADBT employs LVDS technology, which allows for low-power consumption and minimizes EMI (electromagnetic interference), ensuring a reliable and robust communication link.
  • Power Efficiency: With a typical supply current of only 3.5 mA per channel, it is optimized for power-sensitive applications.
  • Wide Operating Range: The device supports a wide operating temperature range of -40°C to 85°C, suitable for various industrial environments.
  • Flow-Through Pinout: The design of the pinout facilitates simple PCB routing for high-speed signals.
  • Compatibility: The SN65LVDT125ADBT is compatible with TIA/EIA-644 LVDS standard, ensuring interoperability with other standard LVDS products.

Applications

The SN65LVDT125ADBT is ideal for a multitude of applications where high-speed data transfer is crucial. It is commonly used in:

  • Networking equipment, such as switches and routers
  • Telecommunication infrastructure
  • Computer peripherals and high-speed data paths
  • Industrial control and automation systems
  • Video, audio, and data broadcasting

Product Packaging and Quality

The device comes in a compact SSOP (Shrink Small Outline Package) with 20 pins, identified by the part number SN65LVDT125ADBT. Texas Instruments ensures high-quality standards, and the product is RoHS compliant, making it an environmentally friendly choice for both commercial and industrial applications.

With its robust design and advanced technology, the SN65LVDT125ADBT from Texas Instruments represents a reliable solution for system designers looking to optimize their high-speed signal transmission while reducing power consumption.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.3041 $76.6082
4+ $31.4291 $125.7164
5+ $30.4469 $152.2345
7+ $29.4647 $206.2529
9+ $28.4826 $256.3434
12+ $25.5361 $306.4332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess