EN
  • EN
  • DE

SN70010N

Part No SN70010N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094768-SN70010N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN70010N CAD Model

Description

The SN70010N is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility. This precision component is designed to cater to a wide range of electronic applications, from industrial and automation systems to consumer electronics and communication devices.

Key Features

  • Robust Performance: The SN70010N is engineered to deliver consistent performance even under varying environmental conditions, making it suitable for mission-critical applications.
  • High Integration: This IC incorporates multiple functionalities into a single package, reducing the need for additional components and simplifying the design process.
  • Energy Efficiency: With its low power consumption, the SN70010N is an ideal choice for battery-powered devices, helping to extend operational life and reduce energy costs.
  • Wide Operating Temperature Range: The device is designed to operate effectively across a broad temperature spectrum, ensuring reliability in both extreme heat and cold environments.

Applications

The versatile nature of the SN70010N allows it to be utilized in various applications, including:

  • Automotive systems
  • Power management modules
  • Industrial control units
  • Telecommunication infrastructure
  • Consumer electronics

Technical Specifications

Parameter Specification
Supply Voltage Specified range (e.g., 2.7V to 5.5V)
Operating Temperature Specified range (e.g., -40°C to 85°C)
Package Type DIP, SOIC, or other specified formats

Quality and Support

Texas Instruments is committed to delivering high-quality products, and the SN70010N is no exception. It comes with the assurance of rigorous testing and compliance with industry standards. Additionally, customers can access comprehensive technical support, including datasheets, reference designs, and customer service, to ensure seamless integration and deployment.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess