EN
  • EN
  • DE

QW175-10

Part No QW175-10
Manufacturer NTE
Catalog OEM Parts (O - R)
Description Resistor Metal Film Flameproof 1/4W 750 Ohm 2% Axial Lead 10/PKG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 750 Ω
RoHS Non-Compliant
Win Source Part Number 1087007-QW175-10
Categories OEM Parts(O-R)
Manufacturer NTE
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QW175-10 CAD Model

Description

The QW175-10 is a wirewound resistor manufactured by NTE Electronics. Wirewound resistors are known for their high precision, stability, and ability to handle high power levels. They are constructed by winding a resistive wire around a ceramic or fiberglass core.

Applications:

  • Power supplies: Used as current-limiting or voltage-dropping resistors.
  • Audio amplifiers: Employed in speaker crossover networks and other audio circuits.
  • Industrial equipment: Used in motor control circuits and power regulation systems.
  • Testing and measurement equipment: Utilized in precision measurement devices.
  • Braking resistors: Used in variable-frequency drives (VFDs) for dynamic braking of motors.

Features:

  • Wirewound construction: Provides high precision and stability.
  • High power rating: Capable of dissipating significant amounts of power.
  • Low temperature coefficient: Resistance changes minimally with temperature variations.
  • Non-inductive options: Available in non-inductive versions for high-frequency applications.
  • Various mounting options: Offered in through-hole and surface-mount configurations.

Benefits:

  • Precise resistance value: Ensures accurate circuit performance.
  • Stable operation: Maintains consistent resistance over time and temperature.
  • High power handling: Withstands high power levels without degradation.
  • Reliable performance: Provides dependable operation in demanding environments.
  • Versatile application: Suitable for a wide range of applications requiring precise and stable resistance.

The QW175-10 wirewound resistor is typically used in circuits where high precision and stability are critical. It is important to consider the power rating, resistance value, and tolerance when selecting a wirewound resistor for a specific application. The construction ensures good heat dissipation, contributing to its long lifespan. Wirewound resistors are available in various resistance values and power ratings to meet the needs of different applications. The QW175-10's characteristics make it a reliable component for power control, precision measurement, and signal conditioning applications. Technical specifications include resistance value, tolerance, power rating, temperature coefficient, and physical dimensions. It is used to control current flow, reduce voltage levels, or provide a specific load in a circuit, thereby ensuring proper function and protection.

You May Also Be Interested in

Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Intel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Texas Instruments
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess