EN
  • EN
  • DE

SN74290N

Part No SN74290N
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DECADE AND 4-BIT BINARY COUNTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253038-SN74290N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74290N CAD Model

Description

The SN74290N is a versatile integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This particular chip is a part of the 7400 series of digital logic integrated circuits. The SN74290N is a 4-bit binary counter, specifically designed to provide high-performance counting operations in digital systems.

Key Features

  • Counting Sequence: The SN74290N is capable of counting in a binary sequence, making it suitable for a wide range of digital applications that require counting or frequency division.
  • Decade Counter: It is a decade counter, which means it can count from 0 to 9 (in binary 0000 to 1001) before resetting to zero, making it ideal for use in decimal counting systems.
  • High-Speed Operation: Designed to operate at high speeds, the SN74290N can handle fast counting applications, ensuring reliable performance in critical systems.
  • Multiple Configuration Options: The counter can be configured in various modes, including bi-quinary mode, providing flexibility for different counting requirements.
  • Reset Function: It includes a master reset function that allows the counter to be quickly reset to zero, simplifying control and enhancing usability.

Applications

The SN74290N is used in a variety of applications that require counting or timing functionality. These include:

  • Digital clocks and timers
  • Frequency dividers
  • Scoreboards and display systems
  • Sequential control systems

Technical Specifications

The SN74290N is packaged in a standard 14-pin DIP (Dual In-line Package), making it easy to integrate into a variety of circuit boards. It requires a nominal supply voltage of 5V, which is common in digital logic circuits, and operates within a specified temperature range, ensuring reliability across different environments.

Conclusion

Overall, the Texas Instruments SN74290N is a reliable and functional component for any digital system requiring counting capabilities. Its high-speed operation, flexibility in configuration, and robust design make it a go-to choice for engineers and designers looking to build efficient and effective digital solutions.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess