Product Overview: 74AC11244DW
The 74AC11244DW is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular device is a member of the 74AC family, known for its advanced CMOS logic operating at high speeds with low power consumption.
Key Features
- Octal Buffer/Line Driver: The 74AC11244DW is an octal buffer and line driver designed to interface with bus lines or buffer memory address registers.
- 3-State Outputs: It features 3-state outputs that can be put in a high-impedance state, effectively disconnecting them from the circuit. This is particularly useful in bus-oriented systems.
- Wide Operating Voltage Range: The device can operate on a wide range of supply voltages from 2V to 6V, making it versatile for various applications.
- High-Drive Outputs: The high-drive outputs can handle 24mA at the 5V supply level, allowing the device to drive multiple loads or long bus lines.
- Low Power Consumption: The 74AC11244DW is designed for low power consumption, which is critical for energy-sensitive applications.
Applications
The 74AC11244DW is suitable for a wide range of applications, including:
- Memory address driving
- Bus-oriented systems
- Data transmission lines
- Buffering for data buses
- Driving heavy loads
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The 74AC11244DW is no exception, as it is designed to meet the stringent requirements of industrial and commercial applications. The device is available in a 24-pin SOIC package, ensuring compatibility with standard surface-mount assembly processes.
Technical Specifications
| Parameter |
Value |
| Logic Type |
Buffer/Line Driver, Non-Inverting |
| Number of Elements |
2 |
| Number of Bits per Element |
4 |
| Output Type |
3-State |
| Current - Output High, Low |
24mA, 24mA |
| Voltage - Supply |
2V ~ 6V |
| Operating Temperature |
-40°C ~ 85°C |
For engineers and designers looking for a reliable and efficient octal buffer/line driver, the 74AC11244DW from Texas Instruments offers a robust solution that combines performance with flexibility to fit a broad spectrum of electronic applications.