EN
  • EN
  • DE

SN74AB244A

Part No SN74AB244A
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094795-SN74AB244A
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74AB244A CAD Model

Description

The SN74AB244A is a high-quality octal buffer and line driver designed to provide reliable bidirectional communication with true noninverting outputs. Manufactured by Texas Instruments, this integrated circuit is part of their advanced series of logic chips, offering exceptional performance for a wide range of applications.

Key Features

  • Drive Capability: The SN74AB244A is capable of driving heavy load conditions with ease. It features an output drive capability of +/-24mA at 5V, making it suitable for driving highly capacitive or low-impedance loads.
  • 3-State Outputs: Equipped with 3-state outputs, this device can be placed in a high-impedance state, allowing for bus line applications or connection to multiple peripherals without the risk of bus contention.
  • Voltage Range: It operates over a broad voltage range of 4.5V to 5.5V, providing stable functionality within various power supply conditions.
  • Speed: The device boasts a fast propagation delay, ensuring rapid data transfer and processing, which is crucial for high-speed applications.

Applications

The SN74AB244A is versatile and can be used in a variety of applications such as:

  • Memory driver
  • Buffer driver for data buses
  • Input/output port driver
  • Line driver where high sink and source performance is required

Quality and Reliability

As with all Texas Instruments products, the SN74AB244A is designed to meet the highest industry standards for quality and reliability. It is available in several package options, including the widely used 20-pin PDIP, SOIC, and SSOP forms, making it easy to integrate into a variety of board layouts.

Technical Specifications

  • Logic Type: Octal Buffer/Line Driver
  • Number of Channels: 8
  • Output Type: 3-State
  • Operating Temperature: -40°C to 85°C
  • Package / Case: PDIP-20, SOIC-20, SSOP-20

For detailed specifications, technical documents, and more information about the SN74AB244A, please visit the Texas Instruments product page.

You May Also Be Interested in

Micrel
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess