EN
  • EN
  • DE

SN74ABT16841DL

Part No SN74ABT16841DL
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC 20BIT BUS-INT D LATCH 56-SSOP  /  D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ABT
Package Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 2
Delay Time - Propagation 3.2ns
Current - Output High, Low 32mA, 64mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ABT16841
Other Names 296-3930-5R,SN74ABT16841DLG4,2156-SN74ABT16841DL,-296-3930-5,-SN74ABT16841DLG4,296-3930-5,-296-3930-5,SN74ABT16841DLG4,-SN74ABT16841DLR,-SN74ABT16841DLG4R,TEXTISSN74ABT16841DL,-296-3930-5R
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257436-SN74ABT16841DL
Ultra Librarian 3D Model Ultra Librarian SN74ABT16841DL CAD Model

Description

Product Overview: SN74ABT16841DL from Texas Instruments

The SN74ABT16841DL is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of TI's ABT family, which stands for Advanced BiCMOS Technology, providing a combination of high speed and low power consumption. The SN74ABT16841DL is a 20-bit bus-interface flip-flop designed with two sets of ten flip-flops with separate clock (CLK) and clear (CLR) inputs for each set.

Each flip-flop is positive-edge triggered, allowing for the synchronous transfer of data from the D inputs to the Q outputs. The clear function is synchronous, ensuring that all outputs are simultaneously cleared when the CLR input is low, and the corresponding CLK input is high. This feature enables precise control and timing of the signal processing within digital systems.

The device is optimized for use in high-speed memory buffering, data storage, and bus-interface applications. It is particularly useful in systems where high data integrity and efficient data flow management are critical. The SN74ABT16841DL supports a wide operating voltage range of 4.5V to 5.5V, making it compatible with many of today's 5V systems.

The SN74ABT16841DL comes in a 56-pin SSOP (Shrink Small Outline Package) that offers a compact footprint while ensuring adequate pin spacing for ease of PCB layout and signal routing. The package is also characterized for operation from -40°C to 85°C, providing reliable performance across a broad range of environmental conditions.

Key features of the SN74ABT16841DL include:

  • 20-bit bus-interface flip-flops with dual 10-bit sections
  • Positive-edge-triggered D-type inputs with clear
  • Separate clock and clear inputs for each section
  • High-speed, low-power Advanced BiCMOS Technology
  • Wide operating voltage range of 4.5V to 5.5V
  • 56-pin SSOP for a compact footprint
  • Operation temperature range from -40°C to 85°C

The SN74ABT16841DL is a testament to Texas Instruments' commitment to providing high-quality, reliable components that meet the stringent demands of modern electronic systems. Whether for industrial, commercial, or advanced computing applications, this product delivers the performance and durability expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Texas Instruments
IC D-TYPE TRANSP 8:8 48-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 20-QSOP
Need more? Email Us
Texas Instruments
IC D-TYPE ADDR 1:8 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER
Need more? Email Us
Nexperia USA Inc.
74ALVCH16841 - 20-BIT BUS INTERF
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT259D - D LATCH, HC
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74ALVC573BQ - BUS D
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9863 $59.9315
11+ $9.8350 $108.1850
16+ $9.5276 $152.4416
22+ $9.2203 $202.8466
29+ $8.9129 $258.4741
38+ $7.9909 $303.6542
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess