EN
  • EN
  • DE

SN74ABT16853DLG4

Part No SN74ABT16853DLG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 56SSOP / Transceiver, Non-Inverting 2 Element 8 Bit per Element Push-Pull Output 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tube
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ABT16853
Standard Package 80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260056-SN74ABT16853DLG4
Ultra Librarian 3D Model Ultra Librarian SN74ABT16853DLG4 CAD Model

Description

SN74ABT16853DLG4 Product Overview

The SN74ABT16853DLG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the ABT family and is a 16-bit registered transceiver with 3-state outputs. It is ideal for applications requiring high-speed data transfer and storage, such as computing, networking, and telecommunications.

Key Features

  • Technology: Advanced BiCMOS technology (ABT) that offers low power consumption along with high-speed operation.
  • Logic Type: Registered Transceiver with 3-state outputs which allows for bidirectional data flow with the ability to disconnect the output from the bus.
  • Bit Size: 16-bit wide, enabling the simultaneous transfer of 16 bits of data, increasing throughput and efficiency in digital systems.
  • Operating Voltage: Compatible with 5V VCC operation, ensuring easy integration into a variety of digital circuits.
  • Data Flow Control: Features two separate output-enable (OE) inputs for easy control over data flow.
  • Package: Supplied in a 56-pin SSOP (DL) package that is designed for space-saving and reliable mounting on printed circuit boards.

Performance and Quality

The SN74ABT16853DLG4 is designed to deliver high-speed performance with a maximum data rate that caters to the demanding requirements of modern digital systems. It offers low propagation delay and output transition times, which are critical in minimizing data bottlenecks and ensuring efficient data throughput.

Texas Instruments is known for its commitment to quality, and the SN74ABT16853DLG4 is no exception. It undergoes rigorous testing and quality control measures to ensure that it meets the high standards expected from TI products. This commitment to quality ensures that the SN74ABT16853DLG4 provides reliable and consistent performance in a range of operating conditions.

Applications

The versatility of the SN74ABT16853DLG4 makes it suitable for a wide array of applications including, but not limited to, memory address drivers, bus-oriented systems, and data communication systems. Its ability to function as either a transceiver or a register allows for flexible usage in various configurations and system designs.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess