EN
  • EN
  • DE

SN74LVT245BRGYR

Part No SN74LVT245BRGYR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCEIVER 8BIT 20QFN / Bus XCVR Single 8-CH 3-ST 20-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVT
Packaging Reel package
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-VFQFN Exposed Pad
Manufacturer Package 20-VQFN (3.5x4.5)
Win Source Part Number 795148-SN74LVT245BRGYR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVT245
Introduction Date August 11, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LVT245BRGYR CAD Model

Description

SN74LVT245BRGYR - Texas Instruments Octal Bus Transceiver

The SN74LVT245BRGYR is a high-performance, octal bus transceiver from Texas Instruments, designed to provide bidirectional communication between two data buses. This integrated circuit is part of the SN74LVT family, which is known for its low-voltage operation and tolerance to mixed voltage environments. The device is particularly suitable for implementing bus interfaces in a wide range of applications, from consumer electronics to complex data communication systems.

Constructed with an advanced BiCMOS technology, the SN74LVT245BRGYR offers optimal signal integrity with a reduced power consumption that is critical for modern electronic devices. The device operates at 3.3V, making it compatible with lower voltage systems, while still maintaining 5V tolerant inputs, thus ensuring interoperability with legacy systems operating at higher voltages.

One of the key features of the SN74LVT245BRGYR is its bidirectional interface capability. Each of its eight channels can be independently directed to transmit or receive, providing flexibility in directional control. This feature is managed by the direction control (DIR) input and the output enable (OE) input, which together control the data flow direction and the output activation, respectively.

The SN74LVT245BRGYR comes in a compact 20-pin SSOP (Shrink Small Outline Package) that is designed for space-saving on printed circuit boards. This package type is beneficial for applications where board real estate is at a premium. The device also features a robust ESD protection, ensuring high reliability and resilience in harsh electrical environments.

With its fast propagation delay and edge-rate control implemented to minimize noise generation, the SN74LVT245BRGYR is an excellent choice for high-speed signal transmission while maintaining signal integrity. It is widely used in interfacing applications, such as between microprocessors/microcontrollers and peripherals, in data communication systems, and wherever a voltage level translation is required between different domains within a system.

In summary, the SN74LVT245BRGYR from Texas Instruments is a versatile and efficient solution for digital communication needs, offering a blend of high-speed operation, low-power consumption, and robust protection features in a compact package.

You May Also Be Interested in

Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6964 $52.2300
180+ $0.5714 $102.8520
275+ $0.5535 $152.2125
375+ $0.5357 $200.8875
485+ $0.5178 $251.1330
650+ $0.4643 $301.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess