EN
  • EN
  • DE

SN74ABT2241NSRG4

Part No SN74ABT2241NSRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 20SO / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number 74ABT2241
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260142-SN74ABT2241NSRG4
Ultra Librarian 3D Model Ultra Librarian SN74ABT2241NSRG4 CAD Model

Description

Product Overview: SN74ABT2241NSRG4

The SN74ABT2241NSRG4 is a high-performance integrated circuit from Texas Instruments, designed to function as an octal buffer and line driver with 3-state outputs. This component is part of the ABT family of devices, which are known for their advanced biCMOS technology, providing a perfect balance between speed and power consumption. The SN74ABT2241NSRG4 is specifically engineered to drive heavily loaded bus lines or high-speed memory address registers with exceptional efficiency.

Key Features

  • Octal Bus Interface: The device features eight buffer/line drivers, making it suitable for interfacing with 8-bit bus systems.
  • 3-State Outputs: Each buffer has a 3-state output, which allows for connection to a bus-oriented system. When in the high-impedance state, the outputs do not interfere with the operation of other devices connected to the bus.
  • BiCMOS Technology: The advanced biCMOS technology offers reduced power consumption without sacrificing speed, making it ideal for power-sensitive applications.
  • High-Drive Capability: This device can sink 64 mA and source 32 mA, providing robust drive capabilities and improving signal integrity on loaded buses.
  • Live Insertion and Extraction: The SN74ABT2241NSRG4 supports live insertion and extraction, minimizing glitches on the data bus during hot plugging.

Applications

The SN74ABT2241NSRG4 is versatile in its applications, suitable for various high-speed digital systems. It is commonly used in:

  • Memory address driving
  • Bus-oriented systems
  • Data communication systems
  • Server and networking equipment
  • Industrial control systems

Package and Quality

This device is offered in a 20-pin plastic small-outline (NS) package, which is optimized for improved thermal dissipation and space-saving on printed circuit boards. The SN74ABT2241NSRG4 is also characterized for operation from -40°C to 85°C, ensuring reliability across a wide range of environmental conditions. As with all Texas Instruments products, this component is manufactured to high standards, ensuring consistent performance and quality for your application.

For designers and engineers looking for a reliable and efficient solution for driving bus lines or memory address registers, the SN74ABT2241NSRG4 from Texas Instruments is an excellent choice that combines speed, power efficiency, and robustness in a compact form factor.

You May Also Be Interested in

ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess