EN
  • EN
  • DE

SN74ABT541BIPWRQ1

Part No SN74ABT541BIPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20TSSOP  /  Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74ABT
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74ABT541
Other Names 296-45040-2,296-45040-2,296-45040-1,296-45040-6,296-SN74ABT541BIPWRQ1DKR,TEXTISSN74ABT541BIPWRQ1,296-SN74ABT541BIPWRQ1CT,SN74ABT541BIPWRQ1,-SN74ABT541BIPWRQ1R,296-SN74ABT541BIPWRQ1TR,-296-45040-1,296-SN74ABT541BIPWRQ1DKR,296-SN74ABT541BIPWRQ1CT,2156-SN74ABT541BIPWRQ1
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259131-SN74ABT541BIPWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74ABT541BIPWRQ1 CAD Model

Description

SN74ABT541BIPWRQ1 - Texas Instruments Octal Buffer/Driver

The SN74ABT541BIPWRQ1 is a high-performance integrated circuit designed by Texas Instruments to serve as an octal buffer and line driver with 3-state outputs. This component is specifically designed to improve the performance and reliability of bus-driven systems by providing high-drive outputs with reduced voltage swings, thereby minimizing the power consumption and electromagnetic interference (EMI).

Key Features:

  • Robust Design: The SN74ABT541BIPWRQ1 is built to withstand the demanding conditions of automotive applications, providing a reliable solution for buffering and driving bus lines in vehicles.
  • High-Drive Outputs: This device is capable of driving heavily loaded outputs with up to 64 mA of drive current, ensuring signal integrity even in challenging conditions.
  • Reduced Power Consumption: The IC operates with a reduced voltage swing, which translates to lower power dissipation and improved energy efficiency, a critical factor in automotive and battery-powered applications.
  • 3-State Outputs: The inclusion of 3-state outputs allows for connection to bus lines without adverse effects on the rest of the system when the device is in a high-impedance state.
  • Wide Operating Temperature: The device is designed to operate over a broad temperature range, making it suitable for the harsh environments found in automotive applications.

Applications:

The SN74ABT541BIPWRQ1 is ideal for use in automotive systems where robust and reliable signal buffering is required. It can be used in:

  • Body control modules
  • Infotainment systems
  • Instrument clusters
  • Central processing units for automotive networks

Package and Quality:

The SN74ABT541BIPWRQ1 comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications. The device meets automotive industry standards for quality and reliability, ensuring performance in even the most demanding automotive environments.

In conclusion, the SN74ABT541BIPWRQ1 from Texas Instruments is a versatile and robust octal buffer and line driver that delivers high performance with reduced power consumption, making it an excellent choice for modern automotive applications.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Lowest to $0.5259

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess