EN
  • EN
  • DE

SN74ABT657ANT

Part No SN74ABT657ANT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24DIP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tube
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number 74ABT657
Other Names TEXTISSN74ABT657ANT,296-4069-5,296-4069-5R,2156-SN74ABT657ANT-TI,-SN74ABT657ANTE4,SN74ABT657ANTE4,-296-4069-5R,-296-4069-5,SN74ABT657ANTE4,-SN74ABT657ANTE4R,-296-4069-5,-SN74ABT657ANTR
Standard Package 15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260065-SN74ABT657ANT
Ultra Librarian 3D Model Ultra Librarian SN74ABT657ANT CAD Model

Description

Product Overview: SN74ABT657ANT

The SN74ABT657ANT is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in various electronic applications. This device is part of the ABT family, which stands for Advanced BiCMOS Technology, a range known for combining the high speed of bipolar transistors with the low power consumption of CMOS technology.

Key Features

  • Octal Bidirectional Transceiver: The SN74ABT657ANT features eight bidirectional data lines, allowing for efficient two-way communication between systems.
  • Non-Inverting: Data flows through the transceiver without inversion, ensuring signal integrity and ease of design.
  • Bus-Hold Data Inputs: The device comes with bus-hold circuitry on its inputs, which eliminates the need for external pull-up or pull-down resistors and helps to maintain a valid logic state even when no driving signal is present.
  • Live Insertion and Extraction: It supports live insertion and extraction, reducing system downtime and allowing for easy upgrades and maintenance without powering down the system.
  • 3-State Outputs: The outputs feature a 3-state capability, providing additional flexibility in bus management by allowing multiple outputs to be connected together without fear of conflict.

Performance Specifications

  • Supply Voltage: The device operates at a nominal supply voltage of 5V, which is compatible with many standard logic levels and systems.
  • Speed: It offers fast data transfer rates, a hallmark of the ABT series, making it suitable for high-speed data-intensive applications.
  • Low Power Dissipation: Despite its speed capabilities, the SN74ABT657ANT maintains low power dissipation, contributing to energy-efficient designs.

Applications

The SN74ABT657ANT is ideal for a wide array of applications, including:

  • Memory interleaving and bus matching in computer systems
  • Data communication and signal processing in telecommunications
  • Peripheral interfacing in embedded systems
  • Industrial control systems requiring high-speed data exchange

With its combination of speed, power efficiency, and design flexibility, the Texas Instruments SN74ABT657ANT is a go-to choice for engineers and designers looking to create or upgrade their digital systems.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess