EN
  • EN
  • DE

SN74LVC2G02YEAR

Part No SN74LVC2G02YEAR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NOR 2CH 2-INP 8DSBGA / NOR Gate IC 2 Channel 8-XFBGA, DSBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type NOR Gate
Number of Circuits 2
Number of Inputs 2
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 4.4ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-XFBGA, DSBGA
Package / Case 8-XFBGA, DSBGA
Base Product Number SN74LVC2G
Other Names 296-13731-2,-296-13731-1R,296-SN74LVC2G02YEARDKR,296-SN74LVC2G02YEARCT,-SN74LVC2G02YEARR,296-13731-2R,296-13731-1,-296-13731-1,TEXTISSN74LVC2G02YEAR,2156-SN74LVC2G02YEAR,-296-13731-1,296-13731-1,296-13731-2,296-SN74LVC2G02YEARTR,296-13731-1R
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257676-SN74LVC2G02YEAR
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G02YEAR CAD Model

Description

Product Overview: SN74LVC2G02YEAR

The SN74LVC2G02YEAR is a high-performance, dual 2-input NOR gate integrated circuit (IC) from the industry-leading semiconductor manufacturer, Texas Instruments (TI). This device is part of the LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage systems.

Constructed with advanced silicon-gate CMOS technology, the SN74LVC2G02YEAR ensures reduced power consumption while maintaining high-speed operation. It operates over a broad voltage range of 1.65 V to 5.5 V, making it versatile for interfacing with both 3.3 V and 5 V systems. This feature is particularly beneficial for battery-operated and power-sensitive applications.

The SN74LVC2G02YEAR comes in a compact, surface-mountable 8-pin YEA package, which is conducive to space-constrained designs. Its small footprint allows for higher density circuit designs without compromising performance. Additionally, the device boasts a wide operating temperature range of -40°C to 85°C, ensuring reliability and functionality under various environmental conditions.

One of the key attributes of this NOR gate IC is its ability to support inputs from 5.5 V even when operating at a lower voltage level, thanks to the TI's Schmitt-trigger action at all inputs. This feature allows the IC to handle slow or noisy inputs, thereby enhancing the robustness of the signal processing.

Furthermore, the SN74LVC2G02YEAR is characterized by its low input capacitance and reduced crosstalk, which is critical for high-speed signal processing. The IC also includes over-voltage tolerant inputs that facilitate the use of the device in mixed-voltage system environments without the risk of damage.

In summary, the SN74LVC2G02YEAR from Texas Instruments is an optimal choice for designers looking for a reliable, efficient, and versatile NOR gate solution. Its compatibility with various voltage levels, tolerance to noisy signals, and space-saving package make it an excellent choice for a wide range of electronic applications, including computing, networking, telecommunications, and consumer electronics.

You May Also Be Interested in

Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess