EN
  • EN
  • DE

PIC16F18323-I/ST

Part No PIC16F18323-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-TSSOP
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 11x10b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name PIC16F18323
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889468-PIC16F18323-I/ST
Ultra Librarian 3D Model Ultra Librarian PIC16F18323-I/ST CAD Model

Description

PIC16F18323-I/ST Microcontroller

The PIC16F18323-I/ST is a versatile and powerful microcontroller produced by Microchip Technology. Designed for a broad range of applications, this microcontroller is part of the enhanced Mid-range 8-bit PIC® microcontroller family and is known for its efficiency and flexibility. The PIC16F18323-I/ST operates on a wide voltage range and is suitable for low-power and high-performance projects alike.

Key Features:

  • CPU: The PIC16F18323-I/ST features a 8-bit processor with an enhanced Mid-range core and a 14-bit instruction set which provides a perfect balance between power consumption and processing capability.
  • Memory: It comes with 2 KB of flash memory, 128 Bytes of EEPROM, and 256 Bytes of RAM, providing ample space for code and data storage.
  • I/O Pins: This microcontroller offers 11 versatile I/O pins which support various interfaces and allow for flexible hardware design.
  • Communication Peripherals: It includes I2C, SPI, and EUSART interfaces, which enable easy communication with other devices and peripherals.
  • Timers and PWM: The device features multiple timers, including a 16-bit timer, and 10-bit PWM modules that are essential for precise timing and control operations.
  • Analog Features: With an integrated 10-bit Analog-to-Digital Converter (ADC) and two comparators, the microcontroller can handle analog signals and perform various measurement tasks.
  • Temperature Range: The PIC16F18323-I/ST operates within an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Packaging: It is available in a TSSOP-14 package, which is ideal for space-constrained applications.

The PIC16F18323-I/ST is equipped with various power-saving modes, including Idle and Doze, which help to reduce power consumption during operation. Additionally, its built-in features like Power-on Reset (POR), Brown-out Reset (BOR), and Watchdog Timer (WDT) ensure reliable operation and protection against system anomalies.

Whether you are working on automotive, consumer electronics, industrial control systems, or IoT devices, the PIC16F18323-I/ST microcontroller is an excellent choice for your embedded system designs, offering a perfect blend of performance, power efficiency, and peripheral integration.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Lowest to $2.0975

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5734 $55.0690
80+ $1.2910 $103.2800
120+ $1.2506 $150.0720
170+ $1.2103 $205.7510
215+ $1.1700 $251.5500
290+ $1.0489 $304.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess