EN
  • EN
  • DE

SN74ABT863NT

Part No SN74ABT863NT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24DIP / Transceiver, Non-Inverting 1 Element 9 Bit per Element 3-State Output 24-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tube
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 9
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number 74ABT863
Other Names TEXTISSN74ABT863NT,2156-SN74ABT863NT-TI
Standard Package 315
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260057-SN74ABT863NT
Ultra Librarian 3D Model Ultra Librarian SN74ABT863NT CAD Model

Description

The SN74ABT863NT, crafted by the renowned semiconductor manufacturer Texas Instruments, is a high-performance, 16-bit transparent D-type latch designed for applications requiring the temporary storage of data. This integrated circuit (IC) is part of the ABT family, which is well-known for its advanced biCMOS technology that ensures fast switching speeds while maintaining low power consumption.

Key Features

  • High-Speed Operation: The SN74ABT863NT is capable of operating at high frequencies, making it suitable for systems that require quick data capture and processing.
  • Low Power Consumption: Despite its high-speed capabilities, this device maintains a low power profile, which is essential for energy-efficient designs.
  • 16-Bit Bus Interface: With its 16-bit wide bus interface, the latch can handle a significant amount of data simultaneously, allowing for efficient data flow in complex systems.
  • Transparent Latch Mode: In this mode, the output follows the input when the latch-enable (LE) input is high, providing real-time tracking of the input data.
  • Output Control: The output control (OC) feature allows the outputs to be placed in a high-impedance state, which is useful for sharing bus lines without the risk of data contention.
  • Robust Construction: The device is housed in a durable 48-pin plastic thin small-outline package (TSSOP), ensuring a compact footprint and reliable performance in a variety of operating conditions.

Applications

The SN74ABT863NT is versatile enough to be used in a wide range of applications. It is particularly well-suited for:

  • Temporary data storage in digital systems
  • System memory buffering
  • Bus interface or bus matching
  • Industrial control systems
  • Telecommunications and networking equipment

Technical Specifications

To ensure compatibility with your design, the SN74ABT863NT offers the following technical specifications:

  • Supply Voltage (VCC): 4.5V to 5.5V
  • Input and Output Voltage Levels: TTL-compatible
  • Package: 48-Pin TSSOP
  • Operating Temperature Range: -40°C to 85°C

For engineers and designers looking for a reliable and efficient way to manage data within their digital systems, the SN74ABT863NT provides an excellent solution with its blend of speed, power efficiency, and robust functionality.

You May Also Be Interested in

Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Lowest to $1.4079

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess