EN
  • EN
  • DE

SN74ABT8952DW

Part No SN74ABT8952DW
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC SCAN-TEST-DEV/XCVR 28-SOIC / Scan Test Device with Registered Bus Transceiver IC 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74ABT
Package Tube
Product Status Obsolete
Logic Type Scan Test Device with Registered Bus Transceiver
Supply Voltage 4.5V ~ 5.5V
Number of Bits 8
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number 74ABT8952
Other Names -SN74ABT8952DWE4R,SN74ABT8952DWE4,SN74ABT8952DWG4,SN74ABT8952DWE4,-SN74ABT8952DWR,-SN74ABT8952DWE4,-SN74ABT8952DWG4,-296-4116-5,2156-SN74ABT8952DW-TI,SN74ABT8952DWG4,TEXTISSN74ABT8952DW,296-4116-5,-296-4116-5,-SN74ABT8952DWG4R
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256270-SN74ABT8952DW
Ultra Librarian 3D Model Ultra Librarian SN74ABT8952DW CAD Model

Description

The SN74ABT8952DW from Texas Instruments is a high-performance, 10-bit universal bus transceiver that features two independent 10-bit bus transceiver blocks, each with its own direction control. This integrated circuit is designed for asynchronous communication between data buses and is tailored to address the requirements of high-speed data transfer systems.

Key Features

  • Technology: Advanced BiCMOS technology is employed to minimize power consumption while delivering high-speed performance.
  • Bus Compatibility: The SN74ABT8952DW is compatible with both ABT and BTL level buses, ensuring versatility in various system designs.
  • Direction Control: Each 10-bit block can be independently controlled, allowing for bidirectional data flow and increased flexibility in data management.
  • Output Enable: Separate output enable inputs for each block permit better control over the connection between the bus and the transceiver.
  • Live Insertion: This device features a bus-hold data inputs feature that eliminates the need for external pull-up resistors and allows for live insertion of cards in the bus without corrupting the data.
  • Speed: Fast propagation delays and output transition times facilitate rapid data transfer, which is critical for high-speed applications.
  • Package: The SN74ABT8952DW comes in a wide-body SOIC (DW) package, making it suitable for surface-mount technology (SMT) and offering a compact footprint for space-constrained applications.

Applications

With its robust design and high-speed capabilities, the SN74ABT8952DW is ideal for use in a range of applications, including:

  • Telecommunications
  • Computing systems
  • Networking equipment
  • Data storage
  • Industrial control systems

Overall, the SN74ABT8952DW from Texas Instruments is a versatile and reliable choice for designers looking to facilitate efficient data transfer in their digital systems. Its advanced features and compatibility with various bus standards make it a valuable component in any high-speed data communication setup.

You May Also Be Interested in

Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
ON Semiconductor
EQUALIZER
Need more? Email Us
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
Texas Instruments
IC CRYSTAL OSC DRVR 1BIT SOT-5X3
Lowest to $5.7636
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess