EN
  • EN
  • DE

SN74ABTH162460DLR

Part No SN74ABTH162460DLR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 1 X 4:1 56SSOP  /  Multiplexer/Demultiplexer 1 x 4:1 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74ABTH
Package Tape & Reel (TR)
Product Status Obsolete
Type Multiplexer/Demultiplexer
Independent Circuits 1
Current - Output High, Low 32mA, 64mA; 12mA, 12mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ABTH162460
Other Names TEXTISSN74ABTH162460DLR,2156-SN74ABTH162460DLR-TITR,2156-SN74ABTH162460DLR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256893-SN74ABTH162460DLR
Ultra Librarian 3D Model Ultra Librarian SN74ABTH162460DLR CAD Model

Description

The SN74ABTH162460DLR is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This particular device is part of the ABT (Advanced BiCMOS Technology) family and is tailored for use in applications that demand high-speed and low-power consumption.

Key Features:

  • Technology: The device is built using Texas Instruments' ABT technology, which combines the speed of bipolar with the low power consumption of CMOS, resulting in a highly efficient IC.
  • Bus Transceiver: This IC functions as a 16-bit bus transceiver with 3-state outputs, facilitating bidirectional communication between two buses while providing high drive capability and minimal propagation delay.
  • Voltage Range: The SN74ABTH162460DLR operates at a voltage range of 4.5V to 5.5V, making it compatible with many 5V systems and ensuring reliable operation even under variable power supply conditions.
  • I/O Performance: The device offers robust I/O performance with 25-ohm series resistance in both the high and low states to reduce output overshoot and undershoot.
  • Package: It comes in a surface-mount, 56-pin SSOP (Shrink Small Outline Package) that is ideal for space-constrained applications.

Applications:

The SN74ABTH162460DLR is suitable for a wide range of applications, including:

  • High-speed data transmission systems
  • Telecommunication and networking equipment
  • Computers and computer peripherals
  • Industrial control systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74ABTH162460DLR is no exception. The device is rigorously tested to ensure high reliability and performance consistency, making it a trusted choice for engineers and designers across various industries.

Ordering Information:

The SN74ABTH162460DLR is available for order from Texas Instruments and authorized distributors. Detailed specifications, datasheets, and support resources can be found on the TI website, ensuring that customers have access to all the information they need to integrate this IC into their designs.

You May Also Be Interested in

NXP / Nexperia
IC MULTIPLEXER 1 X 4:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
DECODER/DRIVER, LVC/LCX/Z SERIES
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16TSSOP
Lowest to $0.3505
Nexperia USA Inc.
Lowest to $0.8359
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Lowest to $18.9180
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 24-QFN
Lowest to $8.7314
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4704

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess