EN
  • EN
  • DE

SN74ABTH25245NT

Part No SN74ABTH25245NT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24DIP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABTH
Package Tube
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 80mA, 188mA; 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number 74ABTH25245
Other Names 296-4144-5,SN74ABTH25245NTE4,-SN74ABTH25245NTE4R,SN74ABTH25245NTE4,-SN74ABTH25245NTR,-296-4144-5,-SN74ABTH25245NTE4,-296-4144-5,TEXTISSN74ABTH25245NT,2156-SN74ABTH25245NT-TI
Standard Package 15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260046-SN74ABTH25245NT
Ultra Librarian 3D Model Ultra Librarian SN74ABTH25245NT CAD Model

Description

Product Overview: SN74ABTH25245NT

The SN74ABTH25245NT is a state-of-the-art 25-bit bus transceiver from Texas Instruments, designed with the precision and reliability that professionals expect from a leading semiconductor manufacturer. This device is part of the ABT (Advanced BiCMOS Technology) family and is specifically engineered to deliver high-speed performance while maintaining low power consumption.

Key Features

  • Interface Type: The SN74ABTH25245NT is equipped with a bidirectional interface, allowing it to function as both a transmitter and a receiver, facilitating versatile data flow in complex electronic systems.
  • Logic Family: ABTH devices like this one utilize advanced BiCMOS technology, providing a perfect balance between the high-speed operation of bipolar devices and the low power consumption of CMOS devices.
  • Operating Voltage: The device operates within a voltage range of 4.5V to 5.5V, making it compatible with many standard logic-level systems.
  • Output Current: It offers robust output drive capabilities, with ±64 mA on the A ports and ±32 mA on the B ports, ensuring reliable signal transmission even under varying load conditions.
  • Package: The SN74ABTH25245NT comes in a 56-Pin Thin Shrink Small Outline Package (TSSOP), providing a compact footprint that is suitable for space-constrained applications.

Performance and Applications

The SN74ABTH25245NT is optimized for high-speed signal propagation with minimal skew, which is essential for maintaining data integrity in communication and processing systems. The device features 25 non-inverting bus transceivers with 3-state outputs, allowing for clear, controlled data transmission.

With its robust design and high-speed capabilities, the SN74ABTH25245NT is ideal for use in a variety of applications, including:

  • Data communication systems
  • Networking equipment
  • High-speed data acquisition and processing
  • Server and enterprise solutions
  • Industrial control systems

Whether integrating into new designs or upgrading existing systems, the SN74ABTH25245NT provides the performance and reliability that engineers need to ensure seamless data transactions across digital platforms.

Quality and Support

Texas Instruments is known for its commitment to quality, and the SN74ABTH25245NT is backed by their rigorous testing and validation processes. Customers can also benefit from Texas Instruments' extensive support resources, including datasheets, application notes, and design tools to facilitate product integration and optimize system performance.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess