EN
  • EN
  • DE

SN74AC10DBR

Part No SN74AC10DBR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 3CH 3-INP 14SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features NAND Gate IC 3 Channel - 14-SSOP
Manufacturer Texas Instruments
Series 74AC
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SSOP (0.209", 5.30mm Width)
Case / Package 14-SSOP
Family Name 74AC10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-4293-2-ND, 296-SN74AC10DBRTR, SN74AC10DBRG4-ND, 296-4293-1-ND, 296-4293-6-NDR, SN74AC10DBRE4, SN74AC10DBRE4-ND, SN74AC10DBRG4, -SN74AC10DBR-NDR, 296-4293-6-ND, -296-4293-1, -SN74AC10DBRG4, 296-SN74AC10DBRDKR, 296-SN74AC10DBRCT, -SN74AC10DBRE4, -SN74AC10DBRG4-NDR, 296-4293-2, -296-4293-1-ND, 296-4293-1, 296-4293-6, -SN74AC10DBRE4-NDR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896402-SN74AC10DBR
Ultra Librarian 3D Model Ultra Librarian SN74AC10DBR CAD Model

Description

Product Overview: SN74AC10DBR by Texas Instruments

The SN74AC10DBR is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of a wide array of digital applications. This device features three independent 3-input positive-NAND gates, which provide the fundamental building blocks for implementing logic functions in digital circuits.

Key Features

  • Logic Type: 3-Input Positive-NAND Gates
  • Number of Circuits: Three independent gates in one package
  • Supply Voltage Range: 2V to 6V, compatible with various logic levels
  • Operating Temperature: -40°C to 85°C, suitable for industrial environments
  • Logic Family: AC
  • Propagation Delay Time: Fast switching speeds for high-performance applications
  • Output Current: High-current drive capability
  • Mounting Type: Surface Mount
  • Package / Case: SSOP (Shrink Small Outline Package)

Applications

The versatility of the SN74AC10DBR makes it suitable for a broad range of applications, including:

  • Logic function implementation
  • Signal processing
  • Control systems
  • Computing devices
  • Communication equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74AC10DBR is no exception. It is manufactured using state-of-the-art processes, ensuring high performance and durability. The device is also RoHS compliant, minimizing the environmental impact and making it suitable for use in a wide range of markets and applications.

Ordering Information

The product is available in a tape and reel format, making it ideal for automated assembly processes. The SN74AC10DBR comes packaged in reels for convenient inventory management and production line integration.

For detailed specifications, application notes, and additional resources, please visit the Texas Instruments official website or contact their support team for technical assistance.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess