EN
  • EN
  • DE

SN74AC533DWR

Part No SN74AC533DWR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCTAL D TRANSP LATCH 20-SOIC  /  D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74AC
Package Tape & Reel (TR)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 6V
Independent Circuits 1
Delay Time - Propagation 2ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74AC533
Other Names 2156-SN74AC533DWR-TITR,SN74AC533DWRG4,SN74AC533DWRE4,TEXTISSN74AC533DWR,SN74AC533DWRG4,SN74AC533DWRE4
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257424-SN74AC533DWR
Ultra Librarian 3D Model Ultra Librarian SN74AC533DWR CAD Model

Description

The SN74AC533DWR is a high-performance, integrated circuit product designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's SN74AC series, known for its robustness and reliability in a wide range of digital applications.

Key Features

  • Type: Octal D-Type Flip-Flop with Clear
  • Logic Family: AC
  • Output Type: 3-State
  • Operating Temperature Range: -40°C to +85°C
  • Package / Case: SOIC-20
  • Mounting Type: Surface Mount
  • Supply Voltage: 2V to 6V
  • Propagation Delay Time: 8ns at 5V, 50pF
  • IC Interface Type: CMOS

Product Description

The SN74AC533DWR is specifically engineered to address the needs of high-speed data storage and transfer in digital systems. This octal D-type flip-flop features eight edge-triggered D-type flip-flops with individual D inputs and Q outputs. The clear (CLR) input has a direct effect on the flip-flops, ensuring that the Q outputs are in a low state when the CLR input is held high.

One of the standout features of the SN74AC533DWR is its 3-state outputs, which are designed to drive bus lines or buffer memory address registers. This ability to place the output in a high-impedance state is crucial when multiple devices are connected to a common bus, as it prevents bus contention.

The device operates over a broad voltage range from 2V to 6V and is characterized for operation from -40°C to +85°C, making it suitable for a variety of demanding environments. Its propagation delay time is remarkably fast, which is essential for high-speed operations in modern digital systems.

Housed in a slim SOIC-20 package, the SN74AC533DWR is designed for surface mounting on printed circuit boards, facilitating efficient use of board space in compact electronic assemblies. Its robust design ensures high durability and long operational life, making it a reliable choice for designers and engineers looking to incorporate a dependable flip-flop logic device into their applications.

Overall, the SN74AC533DWR from Texas Instruments represents a blend of performance, flexibility, and quality, making it a preferred choice for digital logic applications that require precise control of data.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Lowest to $61.8731
Texas Instruments
PROTOTYPE
Lowest to $0.7195
Texas Instruments
QUADRUPLE /S-/R LATCHES 16-CDIP
Lowest to $30.6212
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $32.8602
Texas Instruments
IC LATCH TRANSP OCTAL D 20SO / Channel IC
Need more? Email Us
Texas Instruments
54LS373 OCTAL D-TYPE TRANSPARENT / Channel IC
Lowest to $48.0661
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Lowest to $7.9320

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2665 $52.1295
54+ $1.8597 $100.4238
84+ $1.8015 $151.3260
115+ $1.7434 $200.4910
149+ $1.6853 $251.1097
199+ $1.5110 $300.6890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess