EN
  • EN
  • DE

SN74ACT240DBR

Part No SN74ACT240DBR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC INVERTER DUAL 4-INPUT 20SSOP / Buffer/Line Driver 8-CH Inverting 3-ST CMOS 20-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Reel package
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 794881-SN74ACT240DBR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ACT240
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74ACT240DBR CAD Model

Description

The SN74ACT240DBR from Texas Instruments is an octal buffer/driver with 3-state outputs and a 20-pin SSOP package. It is designed for operation at 5V and can sink up to 24mA per output. The SN74ACT240DBR is ideal for a variety of applications, including:

Buffers and line drivers Bus interfaces Data multiplexers Logic level shifters Switch debouncers The SN74ACT240DBR is a member of the Texas Instruments 74ACT family of logic devices, which are known for their high performance, reliability, and low power consumption. The SN74ACT240DBR is also fully compatible with other devices in the 74ACT family, making it easy to use in a wide range of designs.

Features:

Octal buffer/driver with 3-state outputs 20-pin SSOP package Operates at 5V Sinks up to 24mA per output High performance and reliability Low power consumption Fully compatible with other devices in the 74ACT family Applications:

Buffers and line drivers Bus interfaces Data multiplexers Logic level shifters Switch debouncers Description:

The SN74ACT240DBR is an octal buffer/driver with 3-state outputs. It is organized as two 4-bit buffers/drivers with separate output-enable (OE) inputs. When OE is low, the device passes inverted data from the A inputs to the Y outputs. When OE is high, the outputs are in the high-impedance state.

The SN74ACT240DBR can be used to buffer or drive signals between different logic devices, or to provide a high-impedance state to allow multiple devices to share the same bus. The 3-state outputs also allow the SN74ACT240DBR to be used to multiplex data between different buses.

The SN74ACT240DBR is a versatile device that can be used in a variety of applications. It is easy to use and fully compatible with other devices in the 74ACT family.

Here are some examples of how the SN74ACT240DBR can be used:

Buffering a signal: The SN74ACT240DBR can be used to buffer a signal from a low-power device to a higher-power device. This is useful for applications where the low-power device cannot provide enough drive current to directly drive the higher-power device. Driving a bus: The SN74ACT240DBR can be used to drive a bus that is connected to multiple devices. The 3-state outputs allow the SN74ACT240DBR to be placed in the high-impedance state when the bus is not being used, which prevents the SN74ACT240DBR from interfering with the other devices on the bus. Data multiplexing: The SN74ACT240DBR can be used to multiplex data between different buses. This is useful for applications where a limited number of pins are available and multiple buses need to be shared. Logic level shifting: The SN74ACT240DBR can be used to shift the logic level of a signal from one voltage level to another. This is useful for applications where two devices with different voltage levels need to communicate. Switch debouncing: The SN74ACT240DBR can be used to debounce a switch. This is useful for applications where a switch is used to generate a signal to a digital circuit, as it can help to prevent false triggering of the digital circuit. The SN74ACT240DBR is a versatile and easy-to-use device that can be used in a variety of applications. It is a good choice for designers who need a high-performance and reliable buffer/driver with 3-state outputs.

You May Also Be Interested in

Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Texas Instruments
PROTOTYPE
Lowest to $1.4553
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Lowest to $1.6632
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess