EN
  • EN
  • DE

SN74ACT240DW

Part No SN74ACT240DW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Manufacturer Texas Instruments
Series 74ACT
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name 74ACT240
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-26379-5, SN74ACT240DW-ND, SN74ACT240DWE4, SN74ACT240DWE4-ND, SN74ACT240DWG4, SN74ACT240DWG4-ND
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934507-SN74ACT240DW
Ultra Librarian 3D Model Ultra Librarian SN74ACT240DW CAD Model

Description

The SN74ACT240DW is a high-performance, octal buffer and line driver designed to provide flexible drive with true and complemented outputs. Manufactured by Texas Instruments, this integrated circuit is part of the ACT family, which stands for Advanced CMOS Technology. It is a versatile component suitable for a wide range of applications, including driving bus lines or buffer memory address registers.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Number of Channels: 8
  • Output Type: 3-State, Non-Inverted
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Package / Case: SOIC-20
  • Logic Family: ACT
  • Propagation Delay Time: 8ns at 5V
  • Current - Output High, Low: 24mA, 24mA

Applications

With its ability to drive heavy load conditions and its high noise immunity, the SN74ACT240DW is ideal for interfacing with high-speed bus systems, memory drivers, and bidirectional communication between data buses. Its use cases span across various industries, including:

  • Telecommunications
  • Computers and Computer Peripherals
  • Data Storage
  • Industrial Control Systems
  • Consumer Electronics

Quality and Reliability

Texas Instruments is committed to high standards of quality and reliability. The SN74ACT240DW is no exception, and it is rigorously tested to ensure performance and durability. This component is RoHS compliant and follows the industry standards for environmental responsibility and sustainability.

Ordering Information

The SN74ACT240DW is available in a standard SOIC-20 package, making it suitable for surface mount technology (SMT). For more information, datasheets, and ordering options, please visit the Texas Instruments official website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5558 $50.0220
220+ $0.4561 $100.3420
340+ $0.4418 $150.2120
470+ $0.4276 $200.9720
605+ $0.4133 $250.0465
810+ $0.3706 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess