EN
  • EN
  • DE

SN74ACT244PWRG4

Part No SN74ACT244PWRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number 74ACT244
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1253327-SN74ACT244PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, Signal Processing, Clock & Timing
Ultra Librarian 3D Model Ultra Librarian SN74ACT244PWRG4 CAD Model

Description

The SN74ACT244PWRG4 is a high-performance, octal buffer/line driver designed to provide high-speed drive with low power consumption. Manufactured by Texas Instruments, this device is part of their 'ACT' family, known for its advanced CMOS logic technology. It is suitable for driving bus lines or buffer memory address registers, which makes it a versatile component for a wide range of applications.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs
  • Number of Channels: 8
  • Output Type: 3-State
  • Operating Voltage: 4.5V to 5.5V
  • Output Current: -24mA / 24mA
  • IC Package Type: TSSOP (Thin Shrink Small Outline Package)
  • Pin Count: 20
  • Temperature Range: -40°C to 85°C
  • Propagation Delay Time: 8ns at 5V

Product Description

The SN74ACT244PWRG4 is designed for asynchronous communication between data buses. The control-function implementation minimizes external timing requirements. This device can be used as two 4-bit buffers or one 8-bit buffer. It features inputs and outputs on opposite sides of the package to facilitate board layout.

The octal buffer/line driver's 3-state outputs are controlled by output-enable (OE) inputs which, when high, place the outputs in the high-impedance state. This is useful for sharing bus lines in a system or for reducing power consumption by placing unused outputs in the high-impedance mode.

With its robust design, the SN74ACT244PWRG4 ensures signal integrity and reduces crosstalk, making it an excellent choice for use in high-frequency data paths. Its TSSOP package ensures a compact footprint on the PCB, saving valuable board space in dense applications.

Applications

Due to its high drive and low power consumption, the SN74ACT244PWRG4 is commonly used in:

  • Data communication systems
  • Address and data bus buffering
  • Memory and microprocessor bus driving
  • Signal buffering in telecommunications

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1267 $50.0465
845+ $0.1187 $100.3015
1,310+ $0.1147 $150.2570
1,875+ $0.1067 $200.0625
2,435+ $0.1027 $250.0745
3,040+ $0.0987 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 229,610 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess