EN
  • EN
  • DE

SN74ACT533NS

Part No SN74ACT533NS
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCTAL D TRANSP LATCH 20SO / Channel IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74ACT533
Standard Package 1,110 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934511-SN74ACT533NS
Ultra Librarian 3D Model Ultra Librarian SN74ACT533NS CAD Model

Description

Product Overview: SN74ACT533NS from Texas Instruments

The SN74ACT533NS is a high-performance, octal D-type transparent latch designed and manufactured by Texas Instruments, one of the leaders in the semiconductor industry. This integrated circuit is part of the 74ACT series, which is renowned for its excellent operational speed and compatibility with TTL (Transistor-Transistor Logic) outputs.

Constructed with advanced BiCMOS technology, the SN74ACT533NS offers a robust combination of speed and low power consumption. It is ideally suited for temporary storage of data and acts as an interface between asynchronous and synchronous systems. With a wide operating voltage range from 4.5V to 5.5V, it provides flexible power options and reliable performance in various applications.

Key features of the SN74ACT533NS include:

  • Octal D-Type Latches: Eight latches in a single package allow for efficient data storage and retrieval.
  • Transparent Latches: Data on the input is transferred to the output when the latch-enable (LE) input is high, and the data is retained when LE is low.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, allowing for bus-oriented applications and easier connection to system buses without the risk of bus contention.
  • Edge-Triggered Latches: The device captures data on the rising edge of the clock signal, ensuring precise timing and synchronization with system operations.
  • Output Drive Capability: Capable of driving up to 24 mA at the outputs, providing strong signal transmission to subsequent circuit stages.

The SN74ACT533NS is packaged in a 20-pin SOP (Small Outline Package), which makes it compact and suitable for space-constrained applications. Its operating temperature range from -40°C to 85°C ensures reliability across diverse environmental conditions.

Applications for the SN74ACT533NS are diverse and include:

  • Temporary data storage
  • System interfacing
  • Bus-oriented systems
  • Data acquisition systems
  • Communication systems

With its robust feature set and reliable performance, the SN74ACT533NS from Texas Instruments is an excellent choice for designers looking for a high-quality latch to incorporate into their digital systems.

You May Also Be Interested in

Texas Instruments
IC LATCH TRANSP OCTAL D 20SO / Channel IC
Need more? Email Us
Quality Semiconductor
D LATCH, 1-FUNC, 8-BIT, CMOS, PD / Channel IC
Lowest to $1.5634
Texas Instruments
54LS373 OCTAL D-TYPE TRANSPARENT / Channel IC
Lowest to $48.0661
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.7296
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $5.6264
ON Semiconductor
D LATCH, LOW LEVEL TRIGGERED, / Channel IC
Need more? Email Us
Nexperia USA Inc.
IC OCTAL D TRANSP LATCH 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Lowest to $0.8732
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess