EN
  • EN
  • DE

SN74ACT7882-15FN

Part No SN74ACT7882-15FN
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO MEM 2048X18 68-PLCC  /  Synchronous FIFO 36K (2K x 18) Uni-Directional 67MHz 12ns 68-PLCC (24.23x24.23)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tube
Product Status Obsolete
Memory Size 36K (2K x 18)
Function Synchronous
Data Rate 67MHz
Access Time 12ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 400µA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC (24.23x24.23)
Base Product Number 74ACT7882
Other Names 296-4496-5,-296-4496-5,-296-4496-5,TEXTISSN74ACT7882-15FN,2156-SN74ACT7882-15FN-TI,296-4496-5R,-SN74ACT7882-15FNR
Standard Package 18
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258852-SN74ACT7882-15FN
Ultra Librarian 3D Model Ultra Librarian SN74ACT7882-15FN CAD Model

Description

Product Overview: SN74ACT7882-15FN

The SN74ACT7882-15FN is a high-performance, integrated circuit from Texas Instruments, designed to cater to a wide range of digital applications. This device is part of the SN74ACT series, which is renowned for its advanced CMOS logic technology, ensuring optimal speed, power efficiency, and reliability.

Key Features

  • High-Speed Performance: The SN74ACT7882-15FN offers fast propagation delays and high clock frequencies, making it suitable for high-speed data processing and communication systems.
  • Low Power Consumption: With CMOS technology, the device consumes minimal power, making it ideal for battery-powered and energy-sensitive applications.
  • Advanced Bus Interface: It has been designed to facilitate easy interfacing with microprocessors, microcontrollers, and other digital systems, ensuring seamless integration into a variety of designs.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, making it versatile for use in different environmental conditions.

Technical Specifications

  • Logic Type: CMOS
  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Package / Case: PLCC-68
  • Mounting Type: Surface Mount

Applications

The SN74ACT7882-15FN is versatile and can be used in numerous applications, including:

  • High-speed data acquisition systems
  • Communication interfaces such as Ethernet, USB, and FireWire
  • Digital signal processing (DSP) units
  • Server and networking equipment
  • Consumer electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74ACT7882-15FN is subjected to rigorous testing and quality control measures to ensure it meets the stringent standards for which TI is known. Customers can trust this product for its performance and durability in demanding applications.

Support and Resources

For additional information, designers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, and design tools. TI's customer support and community forums are also available to assist with any technical queries or design challenges.

You May Also Be Interested in

Texas Instruments
16 × 4 ASYNCHRONOUS FIRST-IN, FIRST-OUT MEMORY
Lowest to $5.0268
Cypress Semiconductor Corp
Asynchronous, Cascadable 8K/16K/32K/64K x9 FIFOs
Lowest to $15.6514
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 35NS 32PLCC
Need more? Email Us
Texas Instruments
16 × 4 ASYNCHRONOUS FIRST-IN, FIRST-OUT MEMORY
Lowest to $12.0436
IDT, Integrated Device Technology Inc
IC FIFO SS 4096X36 7-5NS 128TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4KX9 25NS 32PLCC
Lowest to $31.2813
IDT, Integrated Device Technology Inc
IC MEM FIFO 512X9 50NS 28DIP
Need more? Email Us
Texas Instruments
IC SYNC FIFO MEM 2048X9 44-PLCC
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 64X4 16SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess