EN
  • EN
  • DE
  • IT

SN74AHC138NSR

Part No SN74AHC138NSR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3-LINE TO 8-LINE DECODERS/DEMULTIPLEXERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AHC
Packaging Reel - TR
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Operating Supply Voltage 2 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.209", 5.30mm Width)
Manufacturer Package 16-SO
Win Source Part Number 1253445-SN74AHC138NSR
Manufacturer Homepage www.ti.com
Family Name SN74AHC138
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHC138NSR CAD Model

Description

Product Overview: SN74AHC138NSR from Texas Instruments

The SN74AHC138NSR is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This 3-to-8 line decoder/demultiplexer device is part of the 'AHC' family of products, known for its advanced high-speed CMOS technology. The SN74AHC138NSR is specifically engineered to facilitate the distribution of high-speed digital signals across multiple output lines, making it an ideal choice for a wide range of applications in modern electronics.

With its robust design, the SN74AHC138NSR offers excellent performance characteristics. It operates over a broad voltage range of 2V to 5.5V, allowing for compatibility with a variety of logic levels and making it suitable for interfacing with both 3.3V and 5V systems. This flexibility is essential for mixed-voltage environments, ensuring seamless integration into various digital ecosystems.

The device features three binary select inputs (A, B, and C) and an enable input that facilitates the easy selection of one of the eight output lines. Its demultiplexing capability is crucial for expanding the output capacity of a microcontroller or other digital systems while minimizing the number of required I/O pins. Additionally, the SN74AHC138NSR boasts a high fan-out capability, with outputs capable of driving up to 10 LSTTL loads, ensuring strong signal transmission without degradation.

Housed in a compact 16-pin SOP (Small Outline Package), the SN74AHC138NSR is designed for space-conscious applications requiring minimal board real estate. This packaging makes it an excellent choice for dense PCB layouts where space is at a premium.

Texas Instruments' commitment to quality is evident in the SN74AHC138NSR, which is characterized for operation from -40°C to 85°C. This temperature range ensures reliability across various environmental conditions, making it suitable for industrial, automotive, and consumer electronics applications where performance and durability are paramount.

In summary, the SN74AHC138NSR from Texas Instruments is a versatile, high-performance 3-to-8 line decoder/demultiplexer that offers designers a reliable solution for expanding digital outputs in a compact, efficient, and cost-effective manner.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4715 $51.8650
260+ $0.3869 $100.5940
405+ $0.3748 $151.7940
555+ $0.3627 $201.2985
715+ $0.3506 $250.6790
955+ $0.3143 $300.1565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 209 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess