EN
  • EN
  • DE

SN74AHC174N

Part No SN74AHC174N
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Max Frequency 180MHz
Max Propagation Delay @ V, Max CL 9.2ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent 4μA
Input Capacitance 1.7pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Dimension 16-DIP (0.300", 7.62mm)
Win Source Part Number 1016366-SN74AHC174N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHC174N CAD Model

Description

The SN74AHC174N is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and precision. This particular model belongs to the AHC family, which is characterized by its advanced high-speed CMOS technology. The SN74AHC174N is a hex D-type flip-flop with a clear function, making it an essential component for a wide range of digital applications.

Key Features

  • Logic Type: Hex D-type Flip-Flop with Clear
  • Operating Voltage: 2 V to 5.5 V, accommodating a variety of logic levels and making it suitable for battery-operated and low-voltage applications.
  • High On-Off Output Voltage Ratio: Ensures a clear distinction between high and low logic levels.
  • Low Crosstalk: Provides excellent noise immunity, which is crucial for maintaining signal integrity.
  • Edge-Triggered: Captures data on the rising edge of the clock, allowing for precise timing control.
  • Output Drive Capability: Capable of driving up to 8 LSTTL loads, ensuring compatibility with a range of legacy systems.
  • Low Power Consumption: Features a typical ICC of only 2 µA, making it an energy-efficient choice for modern electronics.
  • Lead-Free and RoHS Compliant: Meets current environmental standards for hazardous substances.

Applications

The SN74AHC174N is versatile and can be used in various digital circuits. Common applications include:

  • Storage registers
  • Counter and divider circuits
  • Control systems
  • Data manipulation and buffering

Package and Quality

Encased in a 16-pin DIP (Dual In-line Package), the SN74AHC174N is designed for through-hole mounting, which is ideal for prototyping and educational purposes. Texas Instruments ensures the highest quality standards, and the SN74AHC174N is no exception. It is rigorously tested for performance and reliability, guaranteeing that each component meets the stringent requirements of the electronics industry.

Conclusion

Whether you're working on a sophisticated microcontroller system or a simple timing circuit, the SN74AHC174N from Texas Instruments offers the performance and reliability needed for your digital logic solutions. With its wide operating voltage range, low power consumption, and compatibility with multiple logic levels, this hex D-type flip-flop is a smart choice for designers and engineers alike.

You May Also Be Interested in

NXP / Nexperia
Lowest to $0.2703
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess