EN
  • EN
  • DE

SN74AHC240DBR

Part No SN74AHC240DBR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Logic Type Buffer, Inverting
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number 74AHC240
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1253493-SN74AHC240DBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHC240DBR CAD Model

Description

The SN74AHC240DBR is a high-performance, octal buffer and line driver designed to provide bidirectional drive currents of up to 24 mA at voltages from 4.5 V to 5.5 V. Manufactured by the renowned semiconductor company Texas Instruments, this device is an ideal choice for driving bus lines or buffer memory address registers.

Key Features:

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Number of Channels: 8
  • Output Type: 3-State
  • Operating Voltage Range: 4.5V to 5.5V
  • Drive Current: ±24 mA
  • IC Package Type: SSOP (DB)
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to 85°C

Product Description:

The SN74AHC240DBR is a part of the AHC series, which is known for its high-speed and low power consumption. The device features eight inverters with three-state outputs, providing the flexibility to be used as either a buffer or a line driver. This makes it suitable for interfacing with high-capacity memory and as a resource for bus-organized systems.

With its wide operating voltage range, the SN74AHC240DBR is compatible with most 5V systems and ensures stable performance. The three-state outputs are essential for bus-oriented applications, allowing multiple outputs to connect to a bus without conflict.

The robust design of the SN74AHC240DBR ensures that it can drive high-current loads while maintaining speed and reliability. This product comes in a slim SSOP (DB) package, which is perfect for space-constrained applications where a small footprint is required.

Whether you are designing a new system or upgrading an existing one, the Texas Instruments SN74AHC240DBR offers the performance and quality you can rely on. Its combination of high-speed, low power consumption, and versatile application possibilities make it an excellent choice for a wide range of digital logic applications.

For detailed specifications and application notes, please refer to the official Texas Instruments datasheet for the SN74AHC240DBR.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess