EN
  • EN
  • DE

SN74AHC74MPWREP

Part No SN74AHC74MPWREP
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 14TSSOP / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 115 MHz
Max Propagation Delay @ V, Max CL 9.3ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Iq) 2 µA
Input Capacitance 2 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74AHC74
Other Names V62/03652-01XE,-296-22274-1R,-V62/03652-01XER,2156-SN74AHC74MPWREP,-296-22274-1,-V62/03652-01XE,-296-22274-1,-SN74AHC74MPWREPR,296-22274-6R,296-22274-1R,296-22274-6,296-22274-1,296-22274-2R,TEXTISSN74AHC74MPWREP,296-22274-2
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258664-SN74AHC74MPWREP
Ultra Librarian 3D Model Ultra Librarian SN74AHC74MPWREP CAD Model

Description

Product Overview: SN74AHC74MPWREP

The SN74AHC74MPWREP is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit, brought to you by Texas Instruments, a leader in semiconductor solutions. This robust component is designed with the precision and reliability required by today's advanced electronic systems, making it an ideal choice for a wide range of applications, including industrial, automotive, and telecommunications.

Key Features

  • Logic Type: Dual D-Type Flip-Flop with clear and preset functionality.
  • Operating Voltage: Ranges from 2 V to 5.5 V, accommodating various logic levels and ensuring compatibility with mixed-voltage systems.
  • High-Speed Performance: Offers a typical propagation delay of 8 ns at 5 V, enabling high-speed operation for time-sensitive applications.
  • Enhanced Product Reliability: Part of Texas Instruments' Enhanced Product (EP) portfolio, designed to perform in harsh environments and meet stringent military and space-grade standards.
  • Wide Operating Temperature Range: Can operate effectively between -55°C to 125°C, ensuring reliable performance in extreme conditions.
  • Low Power Consumption: Features a low ICC of 20 µA maximum, contributing to energy-efficient designs.
  • Robust ESD Protection: Equipped with electrostatic discharge protection that exceeds JESD 22, protecting the device during handling and operation.

Applications

The SN74AHC74MPWREP is versatile and can be used in a multitude of applications, including:

  • Automotive systems such as engine control units, infotainment, and safety electronics.
  • Telecommunication infrastructure, including switches, routers, and base stations.
  • Industrial equipment such as PLCs, sensors, and automation systems.
  • Aerospace and defense applications where reliability and performance are critical.

Quality and Support

Texas Instruments is committed to providing high-quality products and support. The SN74AHC74MPWREP is backed by TI's extensive technical documentation, design resources, and customer support to ensure seamless integration into your design projects.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments official website or contact your local TI representative.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7332 $51.9960
75+ $1.4222 $106.6650
110+ $1.3777 $151.5470
155+ $1.3333 $206.6615
195+ $1.2888 $251.3160
260+ $1.1555 $300.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,560 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess