EN
  • EN
  • DE

SN74AHCT00QDRG4Q1

Part No SN74AHCT00QDRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14SOIC / NAND Gate IC 4 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74AHCT
Package Tape & Reel
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74AHCT00
Other Names 296-23888-2R,296-23888-1R,SN74AHCT00QDRG4Q1,296-23888-6,-296-23888-1,296-23888-6R,296-23888-2,296-23888-1,2156-SN74AHCT00QDRG4Q1,-296-23888-1R,-SN74AHCT00QDRG4Q1R,TEXTISSN74AHCT00QDRG4Q1
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257509-SN74AHCT00QDRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74AHCT00QDRG4Q1 CAD Model

Description

The SN74AHCT00QDRG4Q1 is a high-performance, automotive-grade integrated circuit from Texas Instruments, designed to meet the rigorous demands of the automotive industry. This device is part of the SN74AHCT series, which is well-known for its robustness and reliability in a variety of applications.

Key Features

  • Logic Type: Quadruple 2-Input Positive-NAND Gates
  • Operating Voltage: 4.5 V to 5.5 V, suitable for typical automotive applications that require a 5 V logic level.
  • Output Current: -8 mA / 8 mA, providing sufficient drive capability for multiple loads.
  • Operating Temperature: -40°C to 125°C, ensuring performance across a wide range of environmental conditions.
  • Logic Family: AHCT, which is characterized by the use of advanced silicon-gate CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of standard CMOS integrated circuits.
  • Package / Case: 14-SOIC, a small-outline integrated circuit package that is ideal for space-constrained applications.
  • Automotive Qualification Standard: AEC-Q100, which means that this device has passed stringent quality tests for automotive applications.

Product Applications

The SN74AHCT00QDRG4Q1 is well-suited for a variety of automotive applications where high-speed and low-power operation are required. It is commonly used in:

  • Control systems
  • Alarm systems
  • Signal processing
  • Logic level translation

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable components. The SN74AHCT00QDRG4Q1 is manufactured with this commitment in mind, ensuring that it meets the stringent requirements of automotive applications. With Texas Instruments' reputation for excellence, you can be confident in the performance and durability of this product.

For detailed specifications, application notes, and additional resources, please refer to the datasheet and technical documentation provided by Texas Instruments.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess