EN
  • EN
  • DE

SN74AHCT02RGYR

Part No SN74AHCT02RGYR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NOR 4CH 2-INP 14VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features NOR Gate IC 4 Channel - 14-VQFN (3.5x3.5)
Manufacturer Texas Instruments
Series 74AHCT
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-VFQFN Exposed Pad
Case / Package 14-VQFN (3.5x3.5)
Family Name 74AHCT02
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-13907-1, 296-13907-6, -SN74AHCT02RGYRG4, -296-13907-1-ND, SN74AHCT02RGYRG4-ND, -SN74AHCT02RGYRG4-NDR, 296-13907-2, -SN74AHCT02RGYR-NDR, 296-13907-6-NDR, SN74AHCT02RGYRG4, 296-13907-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896431-SN74AHCT02RGYR
Ultra Librarian 3D Model Ultra Librarian SN74AHCT02RGYR CAD Model

Description

The SN74AHCT02RGYR is a high-performance integrated circuit from Texas Instruments, known for its robust design and versatile applications. This particular product belongs to the SN74 family, which is renowned for its logic gates and functions. The SN74AHCT02RGYR specifically is a quadruple 2-input positive-NOR gate that operates on advanced high-speed CMOS technology (AHCT).

Key Features

  • Logic Type: The SN74AHCT02RGYR features a NOR logic type with four independent 2-input gates, providing users with reliable and efficient logical operations.
  • Operating Voltage: It has a wide operating voltage range of 4.5V to 5.5V, which makes it suitable for interfacing with 5V TTL logic levels while maintaining CMOS low power consumption.
  • High Drive: With the ability to source and sink 8 mA at 5V, this device offers a good drive capability, making it suitable for driving multiple loads or for use in bus-oriented systems.
  • Package: The SN74AHCT02RGYR comes in a compact VQFN (RGY) package with 14 pins, ensuring a small footprint on PCBs, which is crucial for space-constrained applications.
  • Temperature Range: This device is designed to operate over a broad temperature range from -40°C to 85°C, ensuring reliability across various environmental conditions.

Applications

The SN74AHCT02RGYR is ideal for a multitude of applications where logic NOR operations are required. These include, but are not limited to:

  • Control systems
  • Embedded systems
  • Signal processing
  • Networking equipment
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SN74AHCT02RGYR is no exception. It is designed and tested to meet the highest standards, ensuring long-term performance and reliability. Whether you're designing a complex digital system or simply need a reliable logic gate for your circuit, the SN74AHCT02RGYR from Texas Instruments is an excellent choice for your electronics projects.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1925 $50.0500
635+ $0.1580 $100.3300
980+ $0.1531 $150.0380
1,355+ $0.1481 $200.6755
1,750+ $0.1432 $250.6000
2,340+ $0.1284 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess