EN
  • EN
  • DE

SN74AHCT16540DL

Part No SN74AHCT16540DL
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 48SSOP / Buffer, Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AHCT
Package Tube
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74AHCT16540
Other Names 2156-SN74AHCT16540DL,TEXTISSN74AHCT16540DL,-SN74AHCT16540DLR,SN74AHCT16540DLG4,-SN74AHCT16540DLG4,296-4698-5R,-SN74AHCT16540DLG4R,296-4698-5,-296-4698-5,SN74AHCT16540DLG4,-296-4698-5
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259947-SN74AHCT16540DL
Ultra Librarian 3D Model Ultra Librarian SN74AHCT16540DL CAD Model

Description

The SN74AHCT16540DL, manufactured by Texas Instruments, is a high-performance, 16-bit buffer and line driver designed for use in bus-oriented systems. With its advanced silicon-gate CMOS technology, it offers the crucial features of high speed, low power consumption, and robust drive capabilities, making it a perfect fit for interfacing with bus lines in a wide range of digital applications.

Key Features

  • Logic Type: Buffer, Non-Inverting
  • Number of Elements: 2 x 8-bit
  • Output Current: -8mA, 8mA
  • Voltage - Supply: 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 48-BSSOP (0.295", 7.50mm Width)

Performance Advantages

The device features two 8-bit sections with separate output-enable (OE) signals, allowing for greater flexibility in control and bus management. It is capable of driving heavy loads with an output capability of -8mA to 8mA, and can operate across a wide voltage range from 4.5V to 5.5V. This makes it suitable for interfacing with TTL levels while maintaining CMOS performance.

Applications

The SN74AHCT16540DL is versatile and can be used in a variety of applications, including:

  • Bus transceivers in computing systems
  • Memory drivers
  • Data transmission lines for communication systems
  • Buffering for high-speed data lines

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the SN74AHCT16540DL is no exception. It operates reliably within the industrial temperature range of -40°C to 85°C and comes in a 48-BSSOP package suitable for surface mounting, ensuring a compact footprint on printed circuit boards.

Environmental Compliance

Adhering to environmental standards, the SN74AHCT16540DL meets or exceeds industry requirements for lead-free and RoHS-compliant components, making it a responsible choice for modern electronic designs.

You May Also Be Interested in

Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess