EN
  • EN
  • DE

SN74AHCT1G02DCKT

Part No SN74AHCT1G02DCKT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NOR 1CH 2-INP SC70-5 / NOR Gate IC 1 Channel SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel
Logic Type NOR Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package SC-70-5
Package / Case 5-TSSOP, SC-70-5, SOT-353
Base Product Number 74AHCT1G02
Other Names 74AHCT1G02DCKTG4,74AHCT1G02DCKTG4,296-32240-2,74AHCT1G02DCKTE4,TEXTISSN74AHCT1G02DCKT,SN74AHCT1G02DCKT,296-32240-1,296-32240-6,74AHCT1G02DCKTE4,2156-SN74AHCT1G02DCKT
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258071-SN74AHCT1G02DCKT
Ultra Librarian 3D Model Ultra Librarian SN74AHCT1G02DCKT CAD Model

Description

Product Overview: SN74AHCT1G02DCKT

The SN74AHCT1G02DCKT is a high-performance, single 2-input positive-NOR gate integrated circuit from Texas Instruments, designed to operate over a broad voltage range of 4.5V to 5.5V. This device is fabricated with advanced silicon-gate CMOS technology to achieve fast propagation delays, low quiescent power consumption, and a high noise immunity level, making it suitable for a wide range of applications in modern electronics.

The SN74AHCT1G02DCKT is part of the 'AHCT' family, which signifies the use of advanced high-speed CMOS technology. This technology ensures that the device can switch at higher speeds while maintaining the low power consumption of CMOS devices. It is particularly well-suited for interfacing with TTL levels, given its ability to translate lower-voltage (TTL) logic signals to higher-voltage CMOS logic levels.

The device comes in a compact 5-pin SC70 package, which is ideal for space-constrained applications. Despite its small size, it delivers robust performance with a typical propagation delay of only 8.5 ns, ensuring that it can meet the requirements of high-speed data processing and communication systems.

Texas Instruments' commitment to quality and reliability is evident in the SN74AHCT1G02DCKT, which features balanced propagation delays and low input capacitance. This NOR gate also includes inputs that are tolerant to voltages up to 5.5V, even when the device is powered off, providing additional flexibility in mixed-voltage systems.

In summary, the SN74AHCT1G02DCKT is an excellent choice for designers who need a reliable, high-speed 2-input NOR gate for their digital logic circuits. Its compatibility with TTL levels, along with the advanced CMOS technology, makes it a versatile component for a variety of applications, including computing, networking, and industrial systems.

Key Features:

  • Operates from 4.5V to 5.5V
  • Typical tpd of 8.5 ns
  • Low power consumption
  • High noise immunity
  • TTL-level input voltage compatibility
  • 5-pin SC70 package for compact footprint
  • Inputs accept voltages up to 5.5V

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess