SN74AHCT1G08DCKR-P: Texas Instruments Single 2-Input Positive-AND Gate
The SN74AHCT1G08DCKR-P is a high-performance, single 2-input positive-AND gate integrated circuit produced by Texas Instruments. This small yet powerful logic gate is designed for optimized gate speed performance while maintaining a low power consumption profile. It is part of the 'AHCT family of devices which are characterized by their use of advanced silicon-gate CMOS technology to achieve operating speeds similar to LSTTL gates with the low power consumption of standard CMOS integrated circuits.
This particular model comes in a compact 5-pin SC70 package, making it suitable for space-constrained applications. The device operates over a broad voltage range of 4.5V to 5.5V, which makes it compatible with a wide array of TTL levels, ensuring versatility in various types of digital circuits. The SN74AHCT1G08DCKR-P is also characterized by its high drive output capability and balanced propagation delays, which are crucial for good switching characteristics.
The logic gate is designed to perform the Boolean function Y = A • B or Y = A + B in positive logic, where A and B are the inputs, and Y is the output. This simple yet essential function is a fundamental building block in digital electronics, used in a variety of applications from basic data processing to complex computational systems.
Key features of the SN74AHCT1G08DCKR-P include:
- Operating Voltage Range: 4.5V to 5.5V
- Inputs are TTL-Voltage Compatible
- Low Power Consumption
- High-Output Drive: ±8 mA at 5V
- SC70 Packaging: Space-saving design
- Operating Temperature Range: -40°C to 85°C
- RoHS Compliant
The SN74AHCT1G08DCKR-P is ideal for implementing logical AND functions in various electronic systems, such as computers, communication devices, and control systems. With its combination of high-speed performance, low power, and small form factor, this device from Texas Instruments is a versatile choice for designers looking to optimize their digital logic solutions.