EN
  • EN
  • DE

SN74AHCT541DBR

Part No SN74AHCT541DBR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AHCT
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 1253657-SN74AHCT541DBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74AHCT541
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74AHCT541DBR CAD Model

Description

SN74AHCT541DBR Octal Buffer/Line Driver from Texas Instruments

The SN74AHCT541DBR is a high-performance, octal buffer and line driver designed to interface with 5-V systems in the modern digital world. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit ensures a balance between speed and power consumption, making it ideal for a wide range of applications in computing, telecommunication, and industrial systems.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs
  • Supply Voltage: Operates at 4.5V to 5.5V, making it compatible with TTL logic levels
  • Output Drive Capability: Capable of driving up to 15 LSTTL loads
  • IC Package Type: Supplied in a SSOP (Shrink Small Outline Package) with 20 pins
  • High On-Off Output Voltage Ratio: Ensures clear distinction between high and low logic levels
  • Low Crosstalk: Minimizes interference between channels for reliable data transmission
  • Bus Hold Data Inputs: Eliminates the need for external pull-up/pull-down resistors

Performance and Quality

The SN74AHCT541DBR is characterized by its high-speed performance, with fast propagation delays and transition times. This allows for quick data transfer and improved overall system responsiveness. Texas Instruments ensures that each device meets rigorous standards for quality and reliability, providing confidence in its performance for mission-critical applications.

Applications

Thanks to its versatile features, the SN74AHCT541DBR is suitable for a broad array of applications. It is commonly used in:

  • Data communication systems
  • Address and data buffering for CPUs
  • Memory driving
  • Input/output port expansion
  • Signal distribution and transmission lines

Environmental and Regulatory Compliance

The SN74AHCT541DBR complies with RoHS standards, ensuring that it is free from hazardous substances such as lead and mercury. This commitment to environmental safety is part of Texas Instruments' dedication to sustainable manufacturing practices and reducing the ecological impact of their products.

For designers and engineers looking for a reliable octal buffer/line driver, the SN74AHCT541DBR from Texas Instruments offers an excellent blend of performance, power efficiency, and robustness, making it a go-to choice for interfacing 5-V systems.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3442 $51.6300
355+ $0.2824 $100.2520
550+ $0.2736 $150.4800
760+ $0.2648 $201.2480
980+ $0.2559 $250.7820
1,310+ $0.2295 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,640 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess