EN
  • EN
  • DE

SN74ALS244C-1

Part No SN74ALS244C-1
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description OCTAL BUFFERS AND LINE DRIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253740-SN74ALS244C-1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ALS244C-1 CAD Model

Description

The SN74ALS244C-1 from Texas Instruments is an integrated circuit that serves as an octal buffer and line driver designed to improve both the performance and density of three-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters. This device is fabricated with the Advanced Low-Power Schottky (ALS) technology, which offers the benefits of reduced power consumption while maintaining high-speed operation.

Key Features

  • Logic Type: Octal Buffer/Line Driver
  • Number of Channels: 8
  • Output Type: 3-State
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: 0°C to 70°C
  • Package: Standard DIP or SOIC

With its octal structure, the SN74ALS244C-1 contains eight independent buffers with 3-state outputs, each capable of driving loads with high capacitance or low resistance. This makes the device exceptionally versatile for interfacing with bus lines in a bus-organized system.

Applications

The SN74ALS244C-1 is widely used in digital systems where high-speed, low-power buffer and driver capabilities are necessary. Typical applications include:

  • Memory address drivers
  • Clock drivers
  • Bus-oriented receivers and transmitters

This device also features a wide operating voltage range and a standard operating temperature range, making it suitable for commercial-grade applications. The SN74ALS244C-1 is available in multiple package options, including the traditional DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit), providing flexibility for various types of circuit board layouts.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74ALS244C-1 is no exception. It undergoes rigorous testing and quality control measures to ensure that it meets the industry standards for performance and longevity. This product is designed for a wide range of operating conditions and is backed by TI's extensive support and resources.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $8.3158
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess