EN
  • EN
  • DE

SN74ALS245A-1NG4

Part No SN74ALS245A-1NG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20DIP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 15mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number 74ALS245
Other Names SN74ALS245A-1NE4,SN74ALS245A-1NE4
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259861-SN74ALS245A-1NG4
Ultra Librarian 3D Model Ultra Librarian SN74ALS245A-1NG4 CAD Model

Description

Product Overview: SN74ALS245A-1NG4

The SN74ALS245A-1NG4 is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in various electronic applications. This particular device belongs to the family of octal bus transceivers with 3-state outputs, designed to improve the functionality and efficiency of digital systems by facilitating bidirectional communication between data buses.

Key Features

  • Octal Bidirectional Transceiver: The SN74ALS245A-1NG4 features eight bidirectional data lines that allow for seamless data transfer in both directions, which is essential for modern digital communication.
  • 3-State Outputs: The transceiver includes 3-state outputs that provide high-impedance states. This feature enables multiple devices to share a common data bus without interference, enhancing the circuit's ability to handle bus-oriented systems.
  • Wide Operating Voltage Range: With an operating voltage range of 4.5V to 5.5V, this device is compatible with typical TTL-level systems, ensuring easy integration into a wide range of designs.
  • Improved Speed and Drive: The SN74ALS245A-1NG4 boasts a higher-speed performance than many standard logic ICs, with a balanced drive that provides both high-speed operation and the capability to drive up to 15 LSTTL loads.

Applications

The versatility of the SN74ALS245A-1NG4 makes it suitable for a broad array of applications. It is commonly used in:

  • Data bus transceiving
  • Memory switching systems
  • Peripheral driving
  • Microprocessor-based systems

Quality and Reliability

As with all Texas Instruments products, the SN74ALS245A-1NG4 is manufactured to the highest quality standards. It undergoes rigorous testing to ensure its performance and durability, which is why it is trusted by industry professionals across the globe.

Product Specifications

Parameter Value
Package Type DIP, SOIC
Operating Temperature 0°C to 70°C
Logic Type Transceiver, Non-Inverting
Number of Channels 8
Supply Voltage 4.5V to 5.5V

For designers looking for a reliable and flexible solution for their data transmission needs, the SN74ALS245A-1NG4 from Texas Instruments stands out as an excellent choice.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7212 $50.4840
170+ $0.5918 $100.6060
265+ $0.5733 $151.9245
365+ $0.5548 $202.5020
470+ $0.5363 $252.0610
625+ $0.4808 $300.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,210 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess