EN
  • EN
  • DE

SN74ALS299DWRE4

Part No SN74ALS299DWRE4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC REGISTER SHIFT/STORAGE 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Universal
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74ALS2
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257109-SN74ALS299DWRE4
Ultra Librarian 3D Model Ultra Librarian SN74ALS299DWRE4 CAD Model

Description

The SN74ALS299DWRE4 is a high-performance, 8-bit universal shift/storage register designed by Texas Instruments, a leader in semiconductor solutions. This versatile component is a vital part of any digital system where the need for temporary data storage, data manipulation, and data transfer is required.

Key Features

  • Logic Family: ALS
  • Logic Type: Universal Shift/Storage Register
  • Number of Bits per Element: 8
  • Operating Temperature: -40°C to 85°C
  • Package / Case: SOIC-20
  • Data Flow: Bidirectional
  • Output Type: 3-State
  • Supply Voltage - Max: 5.25 V
  • Supply Voltage - Min: 4.75 V
  • Function: Universal

Product Description

The SN74ALS299DWRE4 is a universal shift/storage register that features fully synchronous serial or parallel data entry and data exit. The device is capable of functioning in four distinct modes: shift left, shift right, load, and hold. It is equipped with a clear function that resets all internal registers, ensuring reliable operation and ease of use.

Its bidirectional data flow and 3-state outputs make it highly adaptable for interfacing with bus-oriented systems. This flexibility allows for a wide range of applications, from simple data buffering to complex computational logic. The parallel inputs and outputs facilitate the parallel loading and reading of data, which is essential for rapid data manipulation and throughput.

The SN74ALS299DWRE4 operates within a supply voltage range of 4.75 V to 5.25 V and is characterized for operation from -40°C to 85°C, making it suitable for commercial-grade applications. The device comes in a space-saving SOIC-20 package, which is ideal for compact PCB layouts.

Whether used in microprocessor systems, digital signal processing, or data communication equipment, the SN74ALS299DWRE4 from Texas Instruments provides the reliability and functionality needed for efficient data handling and storage.

You May Also Be Interested in

National Semiconductor (TI)
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us
Advanced Micro Devices
BUS DRIVER, S SERIES, 9-BIT
Lowest to $2.7628
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
Rochester Electronics
DUAL MARKED (M38510/00903BDA) / Shift Element Bit
Need more? Email Us
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us
National Semiconductor (TI)
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Lowest to $0.2657
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us
NXP / Nexperia
SERIAL IN PARALLEL OUT / Shift Element Bit
Lowest to $0.1802

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess