EN
  • EN
  • DE

SN74ALS35ADRE4

Part No SN74ALS35ADRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14SOIC / Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Open Collector
Current - Output High, Low -, 8mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number SN74ALS3
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259911-SN74ALS35ADRE4
Ultra Librarian 3D Model Ultra Librarian SN74ALS35ADRE4 CAD Model

Description

The SN74ALS35ADRE4 is a high-quality integrated circuit produced by Texas Instruments, a leader in the semiconductor industry. This particular device is part of the 'ALS' series, which stands for Advanced Low-Power Schottky, indicating that it is designed to offer both high-speed performance and energy efficiency.

Key Features

  • Logic Type: This product is a Hex Non-Inverting Buffer/Driver with Open-Collector High-Voltage Outputs, which makes it suitable for interfacing with high-voltage or high-current loads that are beyond the capacity of standard logic ICs.
  • Logic Family: ALS - Advanced Low-Power Schottky, ensuring a good balance between speed and power consumption.
  • Supply Voltage Range: Typically 4.5V to 5.5V, which is compatible with standard TTL (Transistor-Transistor Logic) levels.
  • Operating Temperature: The device is rated for a wide operating temperature range, making it suitable for various industrial applications.
  • Package / Case: The SN74ALS35ADRE4 comes in a SOIC-14 package, which is a small-outline integrated circuit with 14 pins, ideal for space-constrained applications.

Applications

The versatility of the SN74ALS35ADRE4 allows it to be used in a wide range of applications. It is particularly useful in systems where high-voltage or high-current interfacing is required. This can include:

  • Driving LEDs, relays, or other indicators
  • Level shifting for interfacing with different logic levels
  • Bus driver applications where buffering is necessary

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74ALS35ADRE4 is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring performance and durability across a range of operating conditions.

Ordering Information

When ordering the SN74ALS35ADRE4, it is important to take note of the full part number to ensure the correct product specifications, such as the package type and temperature grade, are met. For detailed ordering and shipping information, please refer to the Texas Instruments official website or contact an authorized distributor.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess