EN
  • EN
  • DE

SN74ALS520NSR

Part No SN74ALS520NSR
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description IC COMPARATOR IDENTITY 8B 20SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALS
Packaging Reel package
Type Identity Comparator
Resolution 8
Output Active Low
Output Function A=B
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Output High, Low 2.6mA, 24mA
Max Propagation Delay @ V, Max CL 20ns @ 5V, 50pF
Operating Temperature Range 0°C ~ 70°C
Package 20-SOIC (0.209", 5.30mm Width)
Mounting SMD
Win Source Part Number 765218-SN74ALS520NSR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ALS520
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian SN74ALS520NSR CAD Model

Description

Product Overview: SN74ALS520NSR by Texas Instruments

The SN74ALS520NSR is a high-quality integrated circuit from Texas Instruments, designed for applications requiring a comparison of two 8-bit binary or BCD (Binary Coded Decimal) words. This device is part of the Advanced Low-Power Schottky (ALS) family, which is known for combining low power consumption with high-speed operation. The SN74ALS520NSR is a testament to Texas Instruments' commitment to providing advanced electronic components that meet the evolving needs of the industry.

Key Features

  • Logic Type: 8-Bit Identity Comparator
  • Supply Voltage Range: 4.5V to 5.5V, typically 5V for optimal performance
  • Operating Temperature: 0°C to 70°C, suitable for commercial applications
  • Package: The device comes in a 20-pin SOP (Small Outline Package), providing a compact footprint for space-constrained applications
  • Output Type: TTL-Compatible, allowing for easy integration with other TTL logic components

The SN74ALS520NSR provides a high-speed comparison of two words by outputting a low logic level at the equality output when the two words match exactly. The comparison is performed bit by bit, with each pair of bits having its own dedicated input pins. This precise level of comparison makes the SN74ALS520NSR ideal for use in data processing systems, digital systems, and anywhere precise data comparison is crucial.

Applications

This versatile device can be used in a variety of applications, including:

  • Memory address comparison
  • Data integrity checks
  • Processor systems for equality checking operations
  • Matching applications in communication systems

The SN74ALS520NSR is available in tape and reel packaging, making it suitable for automated assembly processes. Its reliability and performance are backed by Texas Instruments' reputation for producing high-quality electronic components that are used across a wide range of industries.

With its combination of low power consumption, high speed, and functional versatility, the SN74ALS520NSR is an excellent choice for designers and engineers looking to implement efficient data comparison in their digital systems.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
Texas Instruments
54LS85 4-BIT MAGNITUDE COMPARATO / Magnitude Comparator Bit Active High Output AB 16-CDIP
Lowest to $4.5371
Texas Instruments
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SO / Magnitude Comparator Bit Active High Output 20-SO
Need more? Email Us
Texas Instruments
IC ID COMPARATOR 8BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
NXP / Nexperia
IC COMPARATOR MAGNITUDE 16SOIC / Magnitude Comparator Bit Active High Output AB 16-SO
Lowest to $1.6320
Texas Instruments
IC COMPARATOR MAGNITUDE 20SOIC / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Lowest to $1.2861

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess