Product Overview: SN74ALS541-1DBR
The SN74ALS541-1DBR is a high-quality octal buffer and line driver designed by Texas Instruments to specifically address the needs of high-speed memory drivers, clock drivers, and bus-oriented receivers and transmitters. This integrated circuit is part of the advanced low-power Schottky (ALS) family, offering a perfect blend of speed and power efficiency.
Key Features
-
Logic Type: The device functions as an octal buffer and line driver with 3-state outputs, providing an interface between two buses.
-
Bus-Hold Data Inputs: It comes equipped with bus-hold data inputs to eliminate the need for external pull-up or pull-down resistors, thus simplifying circuit design and reducing board space.
-
Drive Capability: The SN74ALS541-1DBR boasts a strong drive capability, with outputs that can sink up to 24mA and source up to 15mA, making it suitable for driving high-capacitive loads.
-
3-State Outputs: With its 3-state outputs, it can be placed in a high-impedance state, allowing for bus line sharing without the risk of bus contention.
-
Fast Propagation Delay: The device offers fast propagation delays and reduced power consumption, making it ideal for high-speed applications.
-
Package: The SN74ALS541-1DBR is available in a DB package, a small-outline integrated circuit with gull wing leads.
-
Temperature Range: It operates over a wide temperature range, making it suitable for various industrial applications.
Applications
The SN74ALS541-1DBR is versatile and can be used in a variety of electronic systems. Its main applications include memory drivers, clock drivers, and as an interface between mismatched bus voltages, ensuring reliable communication and data transfer. Additionally, due to its high-speed capabilities, it is often utilized in telecommunications and computing systems where performance and reliability are critical.
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74ALS541-1DBR is no exception. It is built to meet or exceed industry standards for performance and reliability, ensuring that it can withstand the rigors of real-world applications. Customers can trust this product for their critical design needs.