SN74ALS541NSRG4 Octal Buffers and Line Drivers by Texas Instruments
The SN74ALS541NSRG4 is a high-performance octal buffer and line driver designed to interface data buses to signal lines in a wide array of digital systems. Manufactured by Texas Instruments, this integrated circuit is part of the Advanced Low-Power Schottky (ALS) family, offering exceptional speed and power efficiency.
Key Features:
- Logic Type: Octal Buffer/Line Driver, Non-Inverting
- Number of Channels: 8
- Output Type: 3-State
- Supply Voltage: 4.5V to 5.5V
- Operating Temperature: 0°C to 70°C
- Package: 20-SOIC
- Data Rate: Fast propagation delay times
- Bus Hold: No
The SN74ALS541NSRG4 is specifically crafted to drive heavily loaded outputs with high current sourcing capability, making it suitable for driving lines in bus-organized systems. With its 3-state outputs, it can be used in multiplexed configurations without the need for external circuitry. The device allows for direct control of data flow through its output-enable (OE) feature, which is crucial for preventing data contention on the bus.
Applications:
- Bus Transceivers in Microprocessor Systems
- Memory Buffering and Data Transmission
- Driving Heavily Loaded Bus Lines
- Input/Output Port Expander
With its robust design, the SN74ALS541NSRG4 ensures reliable operation in a standard operating temperature range. The device's packaging is also RoHS compliant, aligning with environmental standards and regulations. Texas Instruments' commitment to quality is evident in the SN74ALS541NSRG4, making it a preferred choice for designers who need dependable and efficient data bus interfacing solutions.