The SN74ALS574AN is a high-performance, octal edge-triggered D-type flip-flop integrated circuit from Texas Instruments. This component is designed for use in systems that require the capture and storage of data. It is particularly well-suited for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers.
Key Features
- Logic Type: Octal D-Type Flip-Flop with 3-State Outputs
- Edge Triggered: Captures data on the rising edge of the clock signal, ensuring precise timing and synchronization.
- 3-State Outputs: Can be placed in a high-impedance state, allowing for bus-oriented applications.
- Wide Operating Voltage: Compatible with 4.5V to 5.5V, making it suitable for many digital logic environments.
- High Drive: Capable of driving up to 15 LSTTL loads, providing flexibility in interfacing with various logic families.
- Package: Housed in a 20-pin plastic DIP (Dual In-line Package), ensuring easy integration into a wide range of electronic circuits.
Performance and Quality
The SN74ALS574AN is built to deliver high-speed performance with a typical shift frequency of 35 MHz. This makes it an excellent choice for high-speed data processing tasks. Texas Instruments' commitment to quality ensures that this flip-flop IC provides reliable performance and meets industry-standard specifications for electronic components.
Applications
This versatile chip is used across various applications, including:
- Computer systems
- Data storage devices
- Communication systems
- Digital signal processing
- Industrial control systems
Ordering and Product Information
The SN74ALS574AN is available for order from Texas Instruments and authorized distributors. Detailed product specifications, datasheets, and support documentation can be found on the Texas Instruments website. Designers and engineers are encouraged to review the materials to ensure compatibility with their specific applications and systems.