PIC18F67K40-I/PT Microcontroller
The PIC18F67K40-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications that require robust operation, versatility, and low power consumption. This MCU is part of the PIC18F K40 family and is well-suited for use in automation, consumer electronics, automotive, and industrial control systems.
Key Features:
- Core: The device features an enhanced Mid-range 8-bit core with 15 instruction widths and up to 64 MHz internal oscillator.
- Memory: It comes with 128 KB of Flash program memory and 3,584 bytes of data memory (RAM), ensuring ample space for complex applications.
- Digital Communication: Provides various communication modules including EUSART, SPI, and I2C for versatile connectivity options.
- 10-bit Analog-to-Digital Converter (ADC): With up to 35 channels, the ADC allows for precise measurement of analog signals, making it ideal for sensor interfacing.
- Timers/Counters: Multiple timers and Enhanced Capture/Compare/PWM (ECCP) modules for accurate timing operations and PWM outputs.
- Extended Operating Voltage Range: Operates between 1.8V to 3.6V, accommodating a variety of power supply conditions.
- Low Power Features: Includes Power-Saving modes such as Doze, Idle, and Sleep for energy-efficient operation.
- Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliability under harsh conditions.
- Packaging: Available in a 64-pin TQFP package, the PIC18F67K40-I/PT is compact and suitable for space-constrained applications.
Applications:
The versatility of the PIC18F67K40-I/PT makes it an excellent choice for a variety of applications, including:
- Automotive systems
- Industrial automation and control systems
- Consumer electronics
- Smart sensors and IoT devices
- Medical devices
Summary:
In summary, the PIC18F67K40-I/PT by Microchip Technology is a robust and versatile MCU that offers a rich set of features to meet the demands of complex and power-sensitive applications. Its extended voltage range, multiple communication interfaces, and low-power operation modes make it a go-to choice for designers looking to optimize their systems for performance and efficiency.