EN
  • EN
  • DE

SN74ALS638A-1DW

Part No SN74ALS638A-1DW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX BUS OCTAL 20SOIC / Bus XCVR Single 8-CH 3-ST/Open Collector 20-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALS
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Open Collector, Push-Pull
Current - Output High, Low -, 24mA; 15mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 794929-SN74ALS638A-1DW
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ALS638
Introduction Date September 01, 2005
ECCN EAR99
Country of Origin Malaysia, Mexico, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74ALS638A-1DW CAD Model

Description

The SN74ALS638A-1DW, manufactured by Texas Instruments, is a high-performance octal bus transceiver designed for bidirectional communication between data buses. This integrated circuit features eight D-type flip-flops and control circuitry arranged to multiplex data from the A bus to the B bus, and vice versa, depending on the logic level at the direction control (DIR) input. The output-enable (OE) input can disable the device so that the buses are effectively isolated.

Key Features:

  • Bus Voltage Levels: The SN74ALS638A-1DW is compatible with standard ALS logic levels, ensuring smooth integration with existing digital systems.
  • Direction Control: DIR input controls transmission direction, enabling the device to function as either a transmitter or a receiver.
  • Output Enable: The OE input disables the device's outputs, allowing for isolation of the buses when the device is not in use or during fault conditions.
  • High Drive: The device can source up to 24mA and sink up to 48mA, providing strong signal driving capabilities for bus lines.
  • Wide Operating Temperature Range: The SN74ALS638A-1DW is designed to operate over a broad temperature range, making it suitable for industrial applications.

Applications:

The SN74ALS638A-1DW is ideal for use in a variety of systems where data needs to be transferred between two buses. Common applications include:

  • Bus interface in microprocessor or microcontroller based systems
  • Data communication lines for peripheral devices
  • Memory switching in servers and computers
  • Communication between data domains with different voltage levels

Package and Quality:

The SN74ALS638A-1DW comes in a 20-pin SOIC (DW) package, which is widely used and recognized for its reliability and ease of handling in manufacturing. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards for performance and durability.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess