EN
  • EN
  • DE

SN74ALS841NT

Part No SN74ALS841NT
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC BUS-INTER LATCH TRI-ST 24-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Texas Instruments
Series 74ALS
Package Tube
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 7ns
Current - Output High, Low 2.6mA, 24mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number 74ALS841
Standard Package 15 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934558-SN74ALS841NT
Ultra Librarian 3D Model Ultra Librarian SN74ALS841NT CAD Model

Description

Product Overview: SN74ALS841NT

The SN74ALS841NT is a high-performance, 10-bit bus interface register designed by Texas Instruments, a leader in semiconductor innovation. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) family, which is renowned for its combination of high speed and low power consumption. The SN74ALS841NT is specifically engineered to meet the demands of high-speed data transfer systems and is ideal for applications requiring the capture and storage of multiple bits of data simultaneously.

Key Features

  • Logic Family: The device belongs to the ALS logic family, ensuring compatibility with other ALS logic integrated circuits.
  • Number of Bits: It features a 10-bit wide data path, allowing for the simultaneous processing of 10 parallel signals.
  • Package Type: The SN74ALS841NT comes in a through-hole, plastic 24-pin DIP (Dual In-line Package), suitable for breadboard prototyping and easy mounting on printed circuit boards.
  • Operating Voltage: It operates on a 5V power supply, which is standard for TTL logic devices, offering a good balance between power consumption and performance.
  • Edge-Triggered Registers: The device is equipped with edge-triggered registers, ensuring that data is captured on the transition of the clock signal, which makes it ideal for synchronous data handling.
  • 3-State Outputs: The SN74ALS841NT features 3-state outputs, which allow for the outputs to be set to high impedance, effectively disconnecting them from the bus. This is crucial for bus-oriented systems where multiple devices need to share the same data lines.

Applications

The versatility of the SN74ALS841NT makes it suitable for a wide range of applications, including:

  • Bus interface or buffer memory in microprocessor systems
  • Data storage and transfer in data communication equipment
  • Parallel data capturing in data acquisition systems
  • Interface between different digital systems operating at similar logic levels

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74ALS841NT is manufactured under strict quality control standards, ensuring reliability and performance consistency for critical applications. Whether used in commercial or industrial environments, this IC is designed to uphold the integrity of your digital systems.

You May Also Be Interested in

Texas Instruments
QUAD NOR R/S LATCH / Channel IC
Lowest to $0.5797
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Harris Corporation
CMOS 8-BIT ADDRESSABLE LATCH
Lowest to $8.3865
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP
Need more? Email Us
Texas Instruments
CMOS DUAL 4-BIT LATCH 24-CDIP -5
Lowest to $38.2794
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL 2-BIT
Lowest to $25.3828
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-QSOP
Lowest to $0.7474

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2054 $51.2864
39+ $2.6301 $102.5739
59+ $2.5479 $150.3261
82+ $2.4657 $202.1874
105+ $2.3836 $250.2780
141+ $2.1370 $301.3170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess